Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - UV Memory IC 256Kb (32K x 8) Parallel 200 ns 28-CDIP
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 28-CDIP (0.600", 15.24mm) Window
Case / Package 28-CDIP
Family Name NM27C25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Quantity per package 12
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929291-NM27C256Q200
Ultra Librarian 3D Model Ultra Librarian NM27C256Q200 CAD Model

Description

The NM27C256Q200 is a high-performance 256 Kilobit Electrically Programmable Read-Only Memory (EPROM) integrated circuit produced by ON Semiconductor. This reliable memory component is designed to offer a convenient and economical solution for storing firmware, calibration tables, and other data that require long-term retention without power.

Key Features

  • Memory Capacity: 256 Kbits (32 K x 8) providing ample space for application-specific data storage.
  • Access Time: 200 ns access time, ensuring quick data retrieval for high-speed microprocessors.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying power management in system design.
  • Programming Voltage: 12.5V programming voltage required for writing data to the memory.
  • Extended Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to +85°C.
  • CMOS Technology: Manufactured using high-performance CMOS technology, which provides low power consumption and high noise immunity.
  • Package Options: Available in a variety of packaging options, including PLCC, DIP, and LCC, to fit different hardware design requirements.

Applications

The NM27C256Q200 is a versatile memory chip that can be used in a wide range of applications. Some common uses include:

  • Embedded systems for storing boot code or firmware.
  • Telecommunications equipment, where reliable, non-volatile memory storage is essential.
  • Automotive electronics, particularly in environments that require durable and reliable memory solutions.
  • Industrial control systems that need to retain setup parameters and operating sequences without power.

Reliability and Quality

ON Semiconductor is dedicated to maintaining high-quality standards for its products. The NM27C256Q200 EPROM has undergone rigorous testing to ensure its performance and reliability, making it a trusted choice for critical applications where data integrity is paramount.

You May Also Be Interested in

Microchip Technology
IC OTP 1MBIT 120NS 32VSOP / EPROM OTP 1M-bit 128K x 8 120ns 32-Pin TSOP
Need more? Email Us
ECAD model for AT27LV010A-12VI
Atmel
EPROM OTP 1M-bit 128K x 8 70ns 32-Pin PLCC Tube / IC OTP 1MBIT 70NS 32PLCC
Lowest to $9.3147
ECAD model for AT27C010-70JU
STMicroelectronics
IC EPROM UV 1MBIT 120NS 32CDIP
Lowest to $16.0588
ECAD model for M27C1001-12F1
STMicroelectronics
IC EPROM UV 512KBIT 150NS 28CDIP
Lowest to $16.4945
ECAD model for M27C512-15F6
Winbond Electronics
256K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
ECAD model for W27C020M-12
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
ECAD model for NMC27C64Q150
STMicroelectronics
IC EPROM UV 1MBIT 150NS 32CDIP
Lowest to $6.6005
ECAD model for M27C1001-15F1
Amd
4 Megabit (512 K x 8-Bit) CMOS EPROM / EPROM UV 4M-bit 512K x 8 150ns 32-Pin CDIP
Lowest to $2.3492
ECAD model for AM27C040-150DC
Texas Instruments
IC EPROM 1.5KBIT SGL WIRE SOT23
Lowest to $1.9690
ECAD model for BQ2026DBZR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention