EN
  • EN
  • DE

SPC56AP60L3CEFAR

Part No SPC56AP60L3CEFAR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series SPC56
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 49
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 80K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC56
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263354-SPC56AP60L3CEFAR
Ultra Librarian 3D Model Ultra Librarian SPC56AP60L3CEFAR CAD Model

Description

Overview of SPC56AP60L3CEFAR Microcontroller

The SPC56AP60L3CEFAR is a cutting-edge 32-bit microcontroller produced by STMicroelectronics, tailored for automotive applications. It is part of the SPC56AP line, which is designed to meet the stringent requirements of modern vehicle electronics. Boasting a powerful e200z4d core based on Power Architecture technology, this microcontroller runs at speeds of up to 80MHz, providing robust performance for complex automotive control tasks.

Key Features

  • High-Performance Core: The device features a 32-bit e200z4d core with a single issue, 7-stage pipeline, and a variable length encoding (VLE) that enhances code density.
  • Memory: It comes equipped with 1MB of Flash memory and 64KB of RAM, ensuring ample space for application code and data storage.
  • Enhanced Safety: To meet the safety-critical standards required in automotive applications, the SPC56AP60L3CEFAR includes a Memory Protection Unit (MPU) and Error Correction Code (ECC) on both Flash and RAM.
  • Advanced Timer Units: The microcontroller includes multiple timing units such as Modular Event Timer (eMIOS), Periodic Interrupt Timer, and Real-Time Counter, which are essential for precise event management and timing operations.
  • Rich Set of Peripherals: It boasts a comprehensive range of peripherals including multiple CAN interfaces, LIN interfaces, a Serial Peripheral Interface (SPI), and an Analog-to-Digital Converter (ADC) to cater to various communication and sensor interfacing needs.
  • Flexibility and Connectivity: The device is designed for flexible interfacing with external devices and has an enhanced modular I/O system for improved connectivity.

Applications

With its robust feature set, the SPC56AP60L3CEFAR is ideally suited for a wide range of automotive applications, including engine management, transmission control, chassis and safety systems, body control modules, and gateways. Its high level of integration and performance make it a go-to choice for designers seeking to create sophisticated automotive systems with stringent safety and reliability requirements.

Package and Quality

The microcontroller is delivered in a LQFP144 package, ensuring a compact footprint suitable for space-constrained automotive environments. It is designed to operate over a wide temperature range and is qualified to meet AEC-Q100 standards, reflecting its reliability and suitability for the harsh conditions of automotive applications.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess