EN
  • EN
  • DE

AT27LV010A-12VI

Part No AT27LV010A-12VI
Manufacturer Microchip Technology
Catalog EPROM
Description IC OTP 1MBIT 120NS 32VSOP / EPROM OTP 1M-bit 128K x 8 120ns 32-Pin TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mb (128K x 8)
Access Time 120ns
Memory Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 32-TFSOP (0.488", 12.40mm Width)
Manufacturer Package 32-VSOP
Win Source Part Number 768930-AT27LV010A-12VI
Popularity Medium
Supply and Demand Status Limited
Family Name AT27LV010A
Introduction Date June 06, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT27LV010A-12VI CAD Model

Description

Microchip Technology's AT27LV010A-12VI Low Voltage, High Performance EEPROM

The AT27LV010A-12VI from Microchip Technology is a state-of-the-art low-voltage, high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a substantial 1-megabit of memory. This EEPROM is designed for applications that require fast and reliable non-volatile memory storage. With its low-power consumption and high-speed operation, it is an ideal choice for a wide range of applications, including embedded systems, telecommunications, and industrial controls.

This EEPROM operates at a voltage range of 2.7V to 3.6V, making it compatible with low-voltage systems and ensuring reduced power usage without sacrificing performance. The AT27LV010A-12VI features a fast read access time of 120 ns, which allows quick data retrieval, enhancing the performance of the system it is integrated into. It also supports a page read mode, which further increases read throughput for large data applications.

The AT27LV010A-12VI is packaged in a 32-lead TSOP (Thin Small Outline Package), which is widely used in the industry and known for its reliability and durability. The compact form factor of the TSOP package makes it suitable for space-constrained applications, while still providing robust physical protection for the device.

One of the key advantages of this EEPROM is its user-friendly programming interface. It is designed to support industry-standard programming signals and timings, which simplifies the integration process and reduces the time required for system development. Furthermore, the device's programming is highly reliable, with a typical end-of-life data retention of at least 20 years and 100,000 program/erase cycles per byte, ensuring the longevity and stability of the data stored.

In summary, the Microchip Technology's AT27LV010A-12VI EEPROM provides designers with a flexible, efficient, and reliable solution for data storage needs. Its low-voltage operation, fast access time, and robust packaging make it an excellent choice for a variety of applications that demand high-performance memory storage solutions.

You May Also Be Interested in

Macronix
1M-BIT [128K x 8] CMOS EPROM
Lowest to $1.7221
STMicroelectronics
IC EPROM UV 32MBIT 100NS 42CDIP
Lowest to $10.4453
Macronix
2M-BIT [256K x 8] CMOS EPROM
Lowest to $8.2825
STMicroelectronics
256 Kbit (32Kb x 8) UV EPROM and OTP EPROM
Lowest to $6.5512
STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Lowest to $8.4049
Winbond Electronics
64K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 150NS 32CDIP
Lowest to $4.3224
STMicroelectronics
IC EPROM UV 8MBIT 90NS 32CDIP
Lowest to $11.4680
ISSI, Integrated Silicon Solution Inc
131,072 x 8 HIGH-SPEED CMOS EPROM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess