The PTN3355BS/F4MP is a state-of-the-art display port to VGA adapter IC designed and manufactured by NXP Semiconductors. This innovative product allows for the seamless conversion of DisplayPort signals into analog VGA output, bridging the gap between new technology and legacy video display units without compromising on video quality or performance.
Key Features
- High-Resolution Support: The PTN3355BS/F4MP is capable of handling high-resolution VGA output, making it ideal for applications that require detailed visual presentations such as high-definition video playback, complex graphics work, and gaming.
- Plug and Play: Designed for ease of use, this adapter IC requires no software or drivers for installation, offering a plug-and-play solution that is both convenient and time-saving.
- Power Efficiency: With its low standby power consumption, the PTN3355BS/F4MP is an energy-efficient choice that helps to reduce the overall power usage of your system.
- Compatibility: This adapter IC is compatible with all major operating systems and does not require any additional software or drivers, ensuring wide-ranging applicability.
- Robust Design: Encased in a small form factor (SFF) package, the PTN3355BS/F4MP is built to withstand the rigors of daily use, making it a reliable component for commercial and industrial applications.
Applications
The PTN3355BS/F4MP is versatile and can be used in various devices such as laptops, desktops, docking stations, and video adapters. Its ability to convert digital DisplayPort signals to analog VGA makes it particularly useful in settings where there is a need to connect modern computing platforms with older monitors or projectors.
Technical Specifications
- Input: DisplayPort v1.2
- Output: VGA (Analog)
- Resolution: Up to 1920x1200 (WUXGA) at 60Hz
- Package: HVQFN-40 (6mm x 6mm)
- Operating Temperature: -40°C to +85°C
With the PTN3355BS/F4MP, NXP Semiconductors continues its tradition of providing high-quality, reliable semiconductor solutions that meet the evolving needs of the technology landscape.