EN
  • EN
  • DE

NLV7SZ97DFT2G

Part No NLV7SZ97DFT2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE MULTIFUNCTION SC88-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88/SC70-6/SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr onsemi
Series Automotive, AEC-Q101, 7SZ
Package Tape & Reel
Product Status Active
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input Yes
Output Type Single-Ended
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88/SC70-6/SOT-363
Base Product Number 7SZ97
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356324-NLV7SZ97DFT2G
Ultra Librarian 3D Model Ultra Librarian NLV7SZ97DFT2G CAD Model

Description

ON Semiconductor NLV7SZ97DFT2G Product Overview

The NLV7SZ97DFT2G from ON Semiconductor is a high-performance, multi-configurable logic gate designed to meet a wide array of digital logic design needs. This versatile device offers the functionality of a 3-input AND gate, 3-input NAND gate, and a 3-input OR gate, all in one compact package. Its flexibility makes it ideal for a variety of applications including consumer electronics, automotive systems, and industrial controls.

Key Features

  • Multiple Logic Functions: Integrates AND, NAND, and OR gate configurations, allowing designers to simplify board layouts and reduce component counts.
  • Low Power Consumption: Designed for energy efficiency, which is critical for battery-powered and energy-sensitive applications.
  • Wide Operating Voltage Range: Supports a voltage range of 1.65V to 5.5V, making it suitable for interfacing with both low-voltage and standard logic level circuits.
  • High-Speed Operation: Ensures fast switching times, which is essential for high-speed data processing and communication systems.
  • Schmitt-Trigger Inputs: Provides enhanced noise immunity and allows the device to handle slow input transition rates effectively.
  • Compact Package: Available in a small footprint SC-88A (SOT-353) package, optimizing board space in densely packed electronic assemblies.

Applications

The NLV7SZ97DFT2G is engineered for a broad range of applications due to its configurable logic capabilities and robust performance characteristics. It is particularly well-suited for:

  • Portable and wearable devices where power efficiency and space savings are critical.
  • Automotive systems requiring wide voltage operation and high reliability.
  • Industrial control circuits demanding high-speed logic operations and noise immunity.
  • Communication infrastructure where fast data processing is a necessity.

Environmental and Quality Standards

ON Semiconductor's commitment to quality and environmental sustainability is reflected in the NLV7SZ97DFT2G's compliance with industry standards. The device meets stringent requirements, ensuring reliability and performance in even the most demanding conditions.

You May Also Be Interested in

NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us
ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248
Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Lowest to $8.1667
Microchip Technology
IC GATE OR/NO QUAD 4INPUT 28PLCC
Need more? Email Us
STMicroelectronics
IC 2INPUT AND/OR QUAD 14DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
710+ $0.0815 $57.8650
1,730+ $0.0669 $115.7370
2,675+ $0.0648 $173.3400
3,685+ $0.0628 $231.4180
4,765+ $0.0607 $289.2355
6,370+ $0.0544 $346.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 351,000 pieces
MOQ: 710 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess