EN
  • EN
  • DE

SSTE32882KA1AKG

Part No SSTE32882KA1AKG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Application Specific
Description IC REGISTERING CLK DRIVER 176BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tray
PLL Yes
Main Purpose Memory, DDR3, RDIMM
Input CMOS
Output CMOS
Frequency - Max 810MHz
Supply Voltage (V) 1.282V ~ 1.575V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 176-TFBGA
Supplier Device Package 176-TFBGA (8x13.5)
Family Part Number IDTSSTE32882
Manufacturer Pack Quantity 170
MSL Level 3 (168 Hours)
Win Source Part Number 727259-SSTE32882KA1AKG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSTE32882KA1AKG CAD Model

Description

This electronic component is an integrated circuit manufactured by IDT, Integrated Device Technology Inc. It is a PLL input and output CMOS with a frequency of 810 MHz. Its supply voltage is 1.282V to 1.575V.

  • Type: PLL Input and Output CMOS
  • Frequency: 810 MHz
  • Compatibility: DDR3 RDIMM
  • Temperature Range: 0 °C to 70 °C
  • Packaging: 176-TFBGA (8x13.5)
  • Supply Voltage: 1.282V to 1.575V

You May Also Be Interested in

Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us
Diodes Incorporated
PCIE 3.0 AND ETHERNET CLOCK GENE
Lowest to $3.7836
Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT
Need more? Email Us
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4165 $58.9155
17+ $6.9057 $117.3969
26+ $6.6898 $173.9348
36+ $6.4738 $233.0568
47+ $6.2589 $294.1683
62+ $5.6110 $347.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess