EN
  • EN
  • DE

DS32ELX0124SQE/NOPB

Part No DS32ELX0124SQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIAL W/DDR LVDS 48WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Deserializer
Data Rate 3.125Gbps
Input Type CML
Output Type LVDS
Number of Inputs 2
Number of Outputs 5
Supply Voltage - Operating 2.5V, 3.3V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-WQFN (7x7)
Win Source Part Number 1034867-DS32ELX0124SQE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS32ELX0124SQE/NOPB CAD Model

Description

Product Overview: DS32ELX0124SQE/NOPB

The DS32ELX0124SQE/NOPB is a high-performance Serializer/Deserializer (SerDes) component from Texas Instruments, designed for advanced communication and data transmission applications. This device is part of TI's extensive portfolio of interface products, specifically crafted to meet the needs of high-speed signal processing and data transfer in modern electronic systems.

Key Features

  • High-Speed Data Transfer: The DS32ELX0124SQE/NOPB is capable of handling data rates up to 3.125 Gbps, making it suitable for applications that require rapid data transmission, such as high-definition video, high-speed data acquisition, and automotive infotainment systems.
  • Robust Signal Integrity: With built-in equalization and de-emphasis features, the device ensures excellent signal integrity even over long cable lengths or through complex PCB traces, minimizing data errors and enhancing overall system reliability.
  • Low Power Consumption: Designed with power efficiency in mind, this SerDes component operates with a reduced power footprint, which is critical for battery-operated devices and energy-conscious applications.
  • Flexible I/O Compatibility: The DS32ELX0124SQE/NOPB supports a wide range of I/O standards, allowing for seamless integration with various logic families and simplifying the design process for engineers.

Applications

The versatility of the DS32ELX0124SQE/NOPB makes it an ideal choice for a broad array of applications, including but not limited to:

  • High-resolution video transmission
  • Automotive camera systems
  • Industrial machine vision
  • Telecommunications infrastructure
  • Medical imaging equipment

Quality and Reliability

As with all Texas Instruments products, the DS32ELX0124SQE/NOPB is manufactured to the highest standards of quality and reliability. It is available in a surface-mount package that is RoHS compliant and designed for optimal thermal performance. Engineers can rely on this device for consistent performance and longevity in their systems.

The DS32ELX0124SQE/NOPB from Texas Instruments represents a blend of high-speed data capabilities, signal integrity, and design flexibility, making it a top choice for engineers looking to enhance their data transmission systems.

You May Also Be Interested in

National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Maxim Integrated
Input Output
Need more? Email Us
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1193 $66.3579
6+ $18.1492 $108.8952
9+ $17.5820 $158.2380
12+ $17.0149 $204.1788
16+ $16.4477 $263.1632
21+ $14.7462 $309.6702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess