EN
  • EN
  • DE

MTA36ASF8G72LZ-2G9

Part No MTA36ASF8G72LZ-2G9
Manufacturer Rochester Electronics
Catalog Memory - Modules
Description DDR4-2933Y 8Gx72 LRDIMM 2Rx4 (64GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946233-MTA36ASF8G72LZ-2G9
Series *
Ultra Librarian 3D Model Ultra Librarian MTA36ASF8G72LZ-2G9 CAD Model

Description

The Rochester Electronics MTA36ASF8G72LZ-2G9 is a 64GB DDR4-2933 Registered ECC Load Reduced DIMM (LRDIMM). Being an LRDIMM, it is specifically designed for servers that require very high memory capacity while maintaining performance and stability.

Applications:

  • High-density Servers
  • Cloud Computing
  • Virtualization
  • Data Centers
  • High-Performance Computing (HPC)

Features:

  • 64GB capacity
  • DDR4-2933 (PC4-23400)
  • Registered ECC (Error-Correcting Code)
  • Load Reduced DIMM (LRDIMM)
  • 288-Pin DIMM
  • Operating temperature 0°C to 85°C
  • RoHS compliant
  • 1.2V operating voltage

Benefits:

  • Extremely high memory capacity for demanding workloads
  • Improved system performance due to faster memory speeds
  • Enhanced data reliability with ECC error correction
  • Reduced load on the memory controller allowing for more DIMMs per channel
  • Minimized power consumption and heat generation
  • Increased server uptime and stability

Additional Details:

The MTA36ASF8G72LZ-2G9 LRDIMM module from Rochester Electronics utilizes high-quality memory chips and is engineered for server environments where maximum memory capacity is a primary concern. The Load Reduced DIMM design helps to minimize the electrical load on the memory controller, allowing for more DIMMs to be installed in a system without sacrificing performance. The ECC functionality ensures data integrity by detecting and correcting errors. It operates at 1.2V, optimizing power efficiency.

This memory module is compatible with server platforms that support DDR4 Registered ECC LRDIMM memory. Always consult your server or motherboard documentation to ensure compatibility and optimal performance.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess