EN
  • EN
  • DE

74GTLPH1645DGVRE4

Part No 74GTLPH1645DGVRE4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 16-BIT LVTTL-TO-GTLP ADJUSTABLE-EDGE-RATE BUS TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131439-74GTLPH1645DGVRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74GTLPH1645DGVRE4 CAD Model

Description

The Texas Instruments 74GTLPH1645DGVRE4 is a high-performance, 16-bit bus transceiver from Texas Instruments' GTL+ series, designed to facilitate bidirectional communication between a 3.3V GTL/GTL+ bus and a 5V TTL bus. This integrated circuit is a critical component for systems requiring level shifting for interfacing between different logic levels.

Key Features

  • Compatibility: This transceiver is compatible with GTL and GTL+ signal levels, ensuring seamless communication with a wide range of devices and systems.
  • Bus Hold: The device includes bus-hold data inputs, which eliminate the need for external pull-up resistors and simplify PCB design and layout.
  • Low Power Consumption: It is designed for low power consumption, making it suitable for energy-efficient applications.
  • High-Speed Operation: The 74GTLPH1645DGVRE4 supports high-speed data transfer, ensuring quick and efficient communication between devices.

Applications

The 74GTLPH1645DGVRE4 is ideal for a variety of applications that require high-speed level translation, including but not limited to:

  • Server and Networking Equipment
  • Telecommunications Infrastructure
  • Data Storage and Retrieval Systems
  • High-Performance Computing Interfaces

Product Specifications

This transceiver operates over a wide temperature range and comes in a TSSOP (Thin Shrink Small Outline Package) form factor. It has a 16-bit wide bus interface, which can be operated in either direction, providing flexibility in system design. The 74GTLPH1645DGVRE4 also features a control function, enabling individual gates to be enabled or disabled, further adding to its versatility.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the 74GTLPH1645DGVRE4 is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity in critical applications.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess