EN
  • EN
  • DE

NL17VHC1G07DTT1G

Part No NL17VHC1G07DTT1G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERTING 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 106482-NL17VHC1G07DTT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NL17VHC1G07DTT1G CAD Model

Description

ON Semiconductor's NL17VHC1G07DTT1G is a high-performance, single non-inverting buffer with a Schmitt-trigger input designed for use in a wide range of digital applications. This advanced CMOS device is fabricated with silicon gate CMOS technology, ensuring high speed, low power consumption, and robust performance.

Key Features

  • High Speed: The device boasts a propagation delay time of approximately 2.6 ns, providing swift signal processing that is essential for high-speed applications.
  • Low Power Dissipation: With a typical low power consumption of 10 μA, it is an ideal choice for power-sensitive designs.
  • Wide Operating Voltage Range: It can operate over a wide voltage range from 2.0V to 5.5V, making it versatile for various digital systems.
  • Enhanced Noise Immunity: The Schmitt-trigger input increases noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals.
  • Output Drive Capability: The device can drive up to 8 LSTTL loads, providing the ability to drive multiple devices and lines without additional buffering.
  • Compact Package: Available in a space-saving SC-88A / SOT-353 package, it is suitable for use in applications where space is at a premium.

Applications

The NL17VHC1G07DTT1G is a versatile component that can be used in a variety of digital circuits. Its applications include:

  • Wave shaping and noise filtering
  • Signal processing
  • Glitch-free clock distribution
  • Data line driving
  • Communication systems
  • Portable and battery-powered electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The NL17VHC1G07DTT1G is produced under stringent quality control measures to ensure that it meets the high standards expected of ON Semiconductor products. Users can trust this device for critical and long-term applications.

Environmental Compliance

The NL17VHC1G07DTT1G is compliant with RoHS and Green standards, making it an environmentally friendly choice for electronic designs that require compliance with global environmental regulations.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess