ON Semiconductor NL17SZ08DFT2 Logic Gate
The ON Semiconductor NL17SZ08DFT2 is a high-performance, two-input AND gate from the NL17SZ series, designed for optimal efficiency in a wide range of applications. This advanced logic gate is implemented in silicon gate CMOS technology, ensuring low power consumption while providing high-speed operation.
With its tiny footprint, the NL17SZ08DFT2 comes in an ultra-small MicroPak™ package, making it an ideal choice for space-constrained applications. Despite its small size, it offers the robust performance expected from ON Semiconductor products, providing a seamless and reliable integration into various electronic circuits.
The device is capable of operating over a broad voltage range from 1.65V to 5.5V, making it highly versatile for interfacing with other logic levels in mixed-voltage systems. This feature allows designers to use the NL17SZ08DFT2 in environments where power supply levels can vary, such as battery-operated devices.
Key features of the NL17SZ08DFT2 include:
- High-speed operation: Ensures quick response times, suitable for high-frequency applications.
- Low power consumption: Ideal for portable and battery-powered devices where power efficiency is crucial.
- Wide operating voltage range: Provides compatibility with multiple logic level standards.
- Ultra-small MicroPak™ package: Saves valuable board space in densely packed PCBs.
- Lead-free and RoHS compliant: Meets environmental regulations and reduces the ecological footprint.
Whether it's used in computing devices, consumer electronics, or industrial automation, the NL17SZ08DFT2 provides the reliability and performance that engineers need to create sophisticated electronic systems. Its robust design and compatibility with other CMOS logic families make it a versatile component for any digital logic circuit requiring a two-input AND gate.
ON Semiconductor's commitment to quality ensures that the NL17SZ08DFT2 is not only a practical choice but also a dependable one, delivering consistent performance over a wide range of operating conditions.