EN
  • EN
  • DE

NL17SG17P5T5G

Part No NL17SG17P5T5G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V SOT953
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series MiniGate™
Package Tape & Reel
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Voltage - Supply 0.9V ~ 3.6V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-953
Supplier Device Package SOT-953
Base Product Number NL17SG17
Standard Package 8,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 648825-NL17SG17P5T5G
Ultra Librarian 3D Model Ultra Librarian NL17SG17P5T5G CAD Model

Description

The NL17SG17P5T5G is a high-performance single Schmitt-Trigger buffer designed by ON Semiconductor, renowned for its precision and durability in a wide array of electronic applications. This advanced logic gate is an integral component for systems requiring signal conditioning due to its ability to transform an irregular input signal into a well-defined output signal, making it ideal for use in noisy environments.

Key Features

  • High-Speed Operation: With its fast switching capabilities, this buffer is well-suited for high-frequency applications, ensuring minimal propagation delay.
  • Low Power Consumption: The NL17SG17P5T5G is designed for energy efficiency, which makes it suitable for battery-powered devices and helps in reducing the overall power consumption of the system.
  • Robust Schmitt-Trigger Action: With Schmitt-Trigger inputs, this buffer provides excellent noise immunity and stable output transitions, even with slow or noisy input signals.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various levels of signal inputs and making it versatile for different circuit designs.
  • Compact SOT-953 Package: The small footprint of the SOT-953 package allows for high-density mounting and is ideal for space-constrained applications.

Applications

The NL17SG17P5T5G is a versatile component that can be used in a multitude of applications, including but not limited to:

  • Wave shaping and noise filtering circuits
  • Square wave and pulse generation
  • Signal processing and conditioning
  • Glitch removal on digital lines
  • Interfaces for microprocessors/microcontrollers

Technical Specifications

Some of the technical specifications of the NL17SG17P5T5G include:

  • Supply Voltage Range: 1.65V to 5.5V
  • Operating Temperature Range: -55°C to +125°C
  • Output Drive Capability: 8 mA at 3.3V
  • Input Hysteresis Voltage: Typically 150 mV at Vcc = 5V

With its robust design and ON Semiconductor's commitment to quality, the NL17SG17P5T5G is an excellent choice for designers looking to enhance their digital systems' performance and reliability.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
655+ $0.0764 $50.0420
1,595+ $0.0627 $100.0065
2,470+ $0.0608 $150.1760
3,405+ $0.0588 $200.2140
4,405+ $0.0568 $250.2040
5,885+ $0.0510 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,000 pieces
MOQ: 655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess