EN
  • EN
  • DE

DS2119ME+T

Part No DS2119ME+T
Manufacturer Maxim Integrated
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2006+
Reference case TSSOP
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 718257-DS2119ME+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2119ME+T CAD Model

Description

Maxim Integrated DS2119ME+T SCSI Terminator

The DS2119ME+T is a robust SCSI (Small Computer System Interface) terminator developed by Maxim Integrated, designed to provide reliable termination for SCSI bus lines. The device is engineered to meet the stringent requirements of the SCSI Parallel Interface (SPI) standards, ensuring compatibility with a wide range of SCSI devices and systems.

This terminator is part of the M series and comes in a surface-mountable 16-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for compact system designs. The DS2119ME+T is specifically designed to terminate SCSI bus lines with the Ultra2 LVD (Low Voltage Differential) interface, which supports data transfer rates up to 80 MB/s. However, it also offers backward compatibility with SE (Single-Ended) applications, providing versatility for systems that may use different SCSI standards.

The DS2119ME+T features nine lines of termination with an integrated 2.7V bandgap reference that ensures precise termination voltages for the SCSI bus. This precise termination helps to reduce reflections and data errors on the bus, which is critical for maintaining the integrity of high-speed data transfers. Additionally, the device includes fail-safe biasing to maintain proper bus termination even when the bus is inactive or disconnected, further enhancing the reliability of the SCSI interface.

One of the key benefits of the DS2119ME+T is its ability to automatically switch between LVD and SE modes, providing seamless operation across different SCSI configurations. This auto-mode feature simplifies the design process for system integrators and reduces the need for manual configuration.

The DS2119ME+T is also characterized by its low power consumption, which is essential for maintaining energy efficiency in modern electronic systems. Its power-saving attributes, combined with its small form factor and high performance, make it an ideal choice for server systems, RAID arrays, storage devices, and other applications that require robust and reliable SCSI termination.

In summary, the Maxim Integrated DS2119ME+T SCSI terminator is an essential component for any system designer or integrator looking to ensure stable and fast data transfers within their SCSI-based systems. Its compatibility with various SCSI standards, automatic mode switching, and precise termination capabilities make it a versatile and reliable solution for a wide range of applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7789 $58.3569
51+ $2.2800 $116.2800
79+ $2.2084 $174.4636
109+ $2.1379 $233.0311
140+ $2.0663 $289.2820
188+ $1.8526 $348.2888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,640 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess