EN
  • EN
  • DE

MSC1213Y5PAGTG4

Part No MSC1213Y5PAGTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC 8051 PREC ADC/DAC 64-TQFP / Precision ADC and DAC with Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Sampling Rate 1k
Data Interface Serial, Parallel
Voltage Supply Source Analog and Digital
Operating Supply Voltage 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 789498-MSC1213Y5PAGTG4
Popularity Medium
Supply and Demand Status Limited
Family Name MSC1213
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSC1213Y5PAGTG4 CAD Model

Description

Overview of Texas Instruments MSC1213Y5PAGTG4

The Texas Instruments MSC1213Y5PAGTG4 is a precision, mixed-signal microcontroller that seamlessly integrates a high-performance analog-to-digital converter (ADC) with a versatile microcontroller unit (MCU). Designed for demanding applications that require high-accuracy data acquisition and efficient digital processing, this product is a robust solution for industrial, medical, and scientific instrumentation.

Key Features

  • High-Resolution ADC: At the core of the MSC1213Y5PAGTG4 is a 24-bit delta-sigma ADC that offers exceptional noise performance and accuracy, making it ideal for precision measurement applications.
  • Integrated MCU: The device features a 8051-compatible MCU with a maximum clock speed of 16 MHz, providing ample processing power to handle complex tasks and algorithms.
  • Memory: It includes 32KB of flash memory for program storage and 1,280 bytes of RAM for data processing, ensuring sufficient space for application development.
  • Digital Peripherals: A variety of digital peripherals, such as SPI, I2C, and UART interfaces, are available for communication with other devices and systems.
  • On-Chip Oscillator: An integrated oscillator eliminates the need for external clock sources, simplifying design and reducing component count.
  • Power Management: The MSC1213Y5PAGTG4 is designed with power management features that support multiple power-down modes, helping to reduce power consumption in battery-powered applications.

Applications

The MSC1213Y5PAGTG4 is well-suited for a range of applications that demand high-precision data acquisition and processing, such as:

  • Industrial process control and automation
  • Portable medical devices and diagnostic equipment
  • Scientific research instruments
  • Weight scales and precision measurement tools

Quality and Reliability

As with all Texas Instruments products, the MSC1213Y5PAGTG4 is manufactured to high standards of quality and reliability. It is available in a TQFP-64 package and is specified for operation over the industrial temperature range of -40°C to +85°C, ensuring performance in challenging environments.

In summary, the MSC1213Y5PAGTG4 from Texas Instruments is a powerful and versatile component that combines high-precision analog input with digital processing capabilities, making it an excellent choice for sophisticated measurement and control applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.7821 $75.7821
2+ $62.1802 $124.3604
3+ $60.2370 $180.7110
4+ $58.2939 $233.1756
5+ $56.3508 $281.7540
6+ $50.5214 $303.1284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess