Product Overview: 74LVC244ABQ/AU115
The 74LVC244ABQ/AU115 is a high-performance, octal buffer/line driver with 3-state outputs from NXP Semiconductors. This integrated circuit (IC) is designed to ensure optimal functionality in a wide range of applications, particularly in systems that require high-speed signal buffering with the capability to drive heavy loads. It is part of the LVC family, which is renowned for its low-voltage operation and high-speed interfacing.
Key Features
- Logic Family: The device belongs to the LVC family, which operates with a low voltage and provides high-speed performance.
- Octal Buffers: It has eight buffer/line drivers, allowing it to interface with multiple data lines simultaneously.
- 3-State Outputs: The 3-state outputs enable the device to be used in bus-oriented systems by allowing the outputs to be disconnected completely.
- Supply Voltage Range: It operates over a broad supply voltage range from 1.2V to 3.6V, making it versatile for various logic level integrations.
- High Drive Capability: This IC can drive up to 24mA at the output, which is suitable for driving heavy loads.
- ESD Protection: It features robust electrostatic discharge (ESD) protection, ensuring resilience in harsh electrical environments.
Applications
The 74LVC244ABQ/AU115 is ideal for a multitude of applications that require high-speed data buffering and driving capability. These include:
- Memory address drivers
- Data bus buffering and driving
- Clock drivers
- Interface between different voltage domains
Package and Quality
This product is offered in a DHVQFN20 package, which is a space-saving, leadless package with excellent thermal performance. The package is designed for surface-mount technology (SMT), providing ease of manufacturing and reliability in soldering. NXP's commitment to quality ensures that the 74LVC244ABQ/AU115 meets stringent industry standards for performance and reliability.
With its combination of features, the 74LVC244ABQ/AU115 from NXP Semiconductors represents a robust and versatile solution for designers looking to implement high-speed signal buffering in their electronic systems.