EN
  • EN
  • DE

MAX6033BAUT41#TG16

Part No MAX6033BAUT41#TG16
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V SOT-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 15ppm/°C
Noise - 0.1Hz to 10Hz 32μVp-p
Noise - 10Hz to 10kHz 22μVrms
Voltage - Input 4.3 V ~ 12.6 V
Operating Supply Current 85μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 704916-MAX6033BAUT41#TG16
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6033
Introduction Date April 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX6033BAUT41#TG16 CAD Model

Description

Maxim Integrated MAX6033BAUT41#TG16 Precision Voltage Reference

The MAX6033BAUT41#TG16 is a high-precision voltage reference component manufactured by Maxim Integrated, a brand well-known for its reliable and high-quality integrated circuits. This particular model offers a fixed-output voltage of 4.096V, a value commonly used in analog-to-digital conversion applications for its compatibility with a wide range of ADCs and DACs that operate on a 5V supply.

Designed for high stability and accuracy, the MAX6033 series features an ultra-low temperature coefficient of only 10ppm/°C (max) over the automotive temperature range, ensuring minimal voltage deviation across varying temperatures. This makes it an ideal choice for precision applications in automotive, industrial, and critical systems where temperature fluctuations are common.

The MAX6033BAUT41#TG16 boasts an impressive low dropout voltage, allowing it to maintain a stable output even with minimal difference between the input and output voltages. This feature is particularly advantageous in battery-powered devices where power efficiency is crucial. Additionally, the device has a low supply current of 180μA (max), further enhancing its suitability for portable and power-sensitive applications.

With a maximum initial accuracy of ±0.1%, the device provides a highly accurate reference voltage right out of the box, reducing the need for external calibration. The MAX6033 is available in a small SOT23 package, making it an excellent choice for space-constrained applications.

For circuit protection and reliability, the MAX6033BAUT41#TG16 includes short-circuit protection and thermal shutdown features. It is also specified for operation over the full automotive temperature range of -40°C to +125°C, ensuring its performance in harsh environments.

Applications for the MAX6033BAUT41#TG16 are diverse and include high-resolution analog-to-digital converters, precision instrumentation, data acquisition systems, and portable battery-powered equipment. With its combination of high accuracy, low power consumption, and compact form factor, this voltage reference from Maxim Integrated is a top-tier choice for designers seeking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7413 $61.6369
30+ $3.8912 $116.7360
46+ $3.7688 $173.3648
64+ $3.6475 $233.4400
82+ $3.5262 $289.1484
110+ $3.1612 $347.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess