EN
  • EN
  • DE

NIS6350MT2TXG

Part No NIS6350MT2TXG
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description ELECT FUSE REGULATOR 3A 10WDFN / Electronic Fuse Regulator 3A 10-WDFNW (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Function Electronic Fuse
Sensing Method -
Accuracy -
Voltage - Input 5V
Current - Output 3A
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WDFNW (3x3)
Base Product Number NIS6350
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1361838-NIS6350MT2TXG
Ultra Librarian 3D Model Ultra Librarian NIS6350MT2TXG CAD Model

Description

ON Semiconductor NIS6350MT2TXG - Smart Electronic Fuse

The NIS6350MT2TXG from ON Semiconductor is a cutting-edge electronic fuse designed to provide state-of-the-art circuit protection for a wide array of applications. This smart eFuse device integrates multiple protective features in a compact, thermally enhanced package, ensuring both safety and reliability for your electronic systems.

Key Features

  • Overcurrent Protection: The NIS6350MT2TXG offers precise overcurrent protection to safeguard your circuitry from damage due to excessive current flow.
  • Overvoltage Lockout (OVLO): The device includes an OVLO feature that disables the output when the input voltage exceeds a predefined threshold, ensuring the connected load is protected from voltage spikes.
  • Thermal Shutdown: With an integrated thermal shutdown mechanism, the device automatically turns off if it reaches a critical temperature, preventing thermal runaway and potential damage.
  • Reverse Current Blocking: This feature prevents current from flowing backward through the device, which is essential for battery-powered applications to prevent battery discharge during shutdown.

Applications

The NIS6350MT2TXG is suitable for a variety of applications, including but not limited to:

  • Hot Swap and Plug-and-Play Applications
  • Industrial and Automotive Systems
  • Power Management Solutions
  • Portable Electronic Devices

Technical Specifications

The device operates over a wide input voltage range and is housed in a compact 2x3mm UDFN-8 package, making it an ideal choice for space-constrained applications. It also features a low quiescent current, which is critical for energy-saving and extending the battery life in portable applications.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NIS6350MT2TXG is no exception. It is designed to meet the stringent requirements of industrial and automotive standards, ensuring reliable performance in the most demanding environments.

For detailed specifications and application notes, or to request samples, please visit the ON Semiconductor website or contact your local sales representative.

You May Also Be Interested in

Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to $1.5615

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess