EN
  • EN
  • DE
  • IT

LMX2312USLDA

Part No LMX2312USLDA
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Texas Instruments
Win Source Part Number 299905-LMX2312USLDA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2312USLDA CAD Model

Description

The LMX2312USLDA is an advanced and sophisticated product designed and manufactured by Texas Instruments, a leading global semiconductor company. This product is part of the company's extensive portfolio of integrated circuits (ICs) that are engineered to deliver high performance, reliability, and efficiency.

The LMX2312USLDA is a low power frequency synthesizer system that is designed for RF (Radio Frequency) applications. It integrates a dual modulus prescaler, programmable counters, phase comparator, and a charge pump. These features enable the product to generate a low-phase noise signal at any frequency. The device is suitable for a variety of applications including wireless communication systems, satellite communication systems, and other RF applications where a stable and precise frequency source is essential.

One of the key features of the LMX2312USLDA is its low power consumption. This makes it an ideal choice for battery-powered devices where power efficiency is a critical factor. Moreover, the product operates over a wide supply voltage range, providing flexibility in its usage.

The LMX2312USLDA also stands out with its excellent noise performance. It is designed to produce a low-phase noise signal, which is crucial in maintaining signal integrity in RF applications. This ensures high-quality signal transmission and reception, leading to improved overall system performance.

In terms of its physical specifications, the LMX2312USLDA is housed in a compact 16-pin TSSOP (Thin Shrink Small Outline Package) which makes it suitable for space-constrained applications. It is also RoHS compliant, which means it is free from certain hazardous substances, making it an environmentally friendly choice.

Texas Instruments also provides comprehensive technical support for the LMX2312USLDA. This includes detailed datasheets, application notes, and design resources to help engineers effectively integrate the product into their designs.

In conclusion, the LMX2312USLDA from Texas Instruments is a high-performance, low-power frequency synthesizer system that is designed to meet the demanding needs of modern RF applications. It offers a combination of high performance, low power consumption, and compact size, making it a versatile and reliable choice for a wide range of applications.

You May Also Be Interested in

Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $0.7529
Silicon Labs
Need more? Email Us
Silicon Labs
IC CLOCK PCIE GEN3/2 32QFN
Need more? Email Us
ON Semiconductor
2.5V / 3.3V Any Differential Clock IN to Differential LVPECL OUT /1/2/4/8, /2/4/8/16 Clock Divider
Lowest to $34.4842
Texas Instruments
Family Low-Noise Clock Jitter Cleaner with Cascaded PLLs
Lowest to $33.3850
Silicon Labs
IC CLOCK SSCG 1PLL 2CH 8TSSOP
Need more? Email Us
Texas Instruments
3.3-V DUAL PLL MULTICLOCK GENERATOR
Lowest to $7.0703
Cypress Semiconductor Corp
High Speed Multi-phase PLL Clock Buffer
Need more? Email Us
Texas Instruments
IC MUXIT PLL FREQ MULT 28-TSSOP
Lowest to $8.6681

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess