EN
  • EN
  • DE

NIS5132MN2TXG

Part No NIS5132MN2TXG
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 12V 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Electronic Fuse Regulator High-Side 3.6A 10-DFN (3x3)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 10-VFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name NIS5132
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NIS5132MN2TXG-ND, NIS5132MN2TXGCT, NIS5132MN2TXGDKR, NIS5132MN2TXGTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887254-NIS5132MN2TXG
Ultra Librarian 3D Model Ultra Librarian NIS5132MN2TXG CAD Model

Description

Product Overview: NIS5132MN2TXG from ON Semiconductor

Introducing the NIS5132MN2TXG, a cutting-edge electronic component designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is a robust electronic fuse (eFuse) that offers an optimal solution for protecting sensitive electronics against overcurrent and overvoltage conditions, ensuring system reliability and longevity.

Key Features

  • Current Limiting: The NIS5132MN2TXG provides precise current limiting to protect downstream components from damage due to excessive current flow.
  • Overvoltage Protection: With built-in overvoltage protection, this eFuse actively prevents voltage spikes from reaching critical levels that can harm the circuitry.
  • Thermal Shutdown: The device includes a thermal shutdown feature that automatically turns off the output when the junction temperature exceeds safe operating limits, thereby preventing thermal runaway.
  • Auto-Retry Function: After a fault condition, the NIS5132MN2TXG will attempt to automatically restart the circuit, reducing the need for manual intervention.
  • Under Voltage Lockout (UVLO): This feature ensures that the eFuse remains off if the supply voltage is insufficient, thus protecting the circuit from operating in undervoltage conditions.

Applications

The NIS5132MN2TXG is versatile and can be used in a variety of applications where circuit protection is paramount. Common applications include:

  • Consumer electronics such as laptops, desktops, and gaming consoles
  • Telecommunications equipment
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Product Specifications

The NIS5132MN2TXG comes in a compact, surface-mount package and is designed to operate over a wide range of temperatures, making it suitable for various environmental conditions. It is RoHS compliant, adhering to environmental standards for hazardous substances.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NIS5132MN2TXG is no exception, with rigorous testing protocols in place to ensure its performance and durability under stress. Customers can trust this eFuse to provide reliable protection in their critical applications.

For those seeking a dependable solution to safeguard their electronic systems, the NIS5132MN2TXG from ON Semiconductor offers the perfect blend of protection, performance, and peace of mind.

You May Also Be Interested in

Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2019 $50.6437
56+ $1.8067 $101.1752
86+ $1.7503 $150.5258
119+ $1.6938 $201.5622
153+ $1.6374 $250.5222
205+ $1.4680 $300.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,623 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess