EN
  • EN
  • DE

NIS1050MNTBG

Part No NIS1050MNTBG
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description IC PWR INTERFACE PROTECT 6-WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Mobile Communications
Supply Voltage - Operating 3 V to 30 V
Case / Package 6-WDFN (2x2)
Mounting Surface Mount
Win Source Part Number 100084-NIS1050MNTBG
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian NIS1050MNTBG CAD Model

Description

ON Semiconductor NIS1050MNTBG Integrated ESD Protection Device

The NIS1050MNTBG is a state-of-the-art ESD protection device designed by ON Semiconductor, a trusted leader in the development of energy-efficient innovations. This device is specifically engineered to safeguard sensitive electronic components against electrostatic discharge (ESD), which can cause irreparable damage to electronic circuits. It is an essential component for maintaining the integrity and reliability of modern electronic systems.

The NIS1050MNTBG offers a robust solution for ESD protection, featuring low clamping voltage and low dynamic resistance. This ensures that in the event of an ESD strike, the voltage presented to the protected component remains within safe limits, thereby preventing damage. The device is capable of withstanding ESD strikes exceeding the IEC61000-4-2 Level 4 standard, which involves contact discharges of up to ±8kV and air discharges of up to ±15kV, making it an ideal choice for high reliability applications.

The compact design of the NIS1050MNTBG, which comes in a space-saving DFN-6 package, makes it suitable for use in a wide range of electronic devices where board space is at a premium. Whether it's for mobile phones, personal computers, or other sensitive digital equipment, this ESD protection device can be easily integrated into the design without compromising on form factor.

Furthermore, the NIS1050MNTBG is characterized by its low capacitance, which is critical for maintaining signal integrity in high-speed data lines. This feature ensures that the device can be used in applications requiring high data rates without introducing significant signal distortion or attenuation.

ON Semiconductor's commitment to quality is evident in the NIS1050MNTBG, which is manufactured using industry-leading processes to ensure high durability and performance under a wide range of environmental conditions. As a result, designers and engineers can rely on this ESD protection device to extend the lifetime of their products and reduce the risk of failure due to static discharge.

In summary, the NIS1050MNTBG from ON Semiconductor is an indispensable component for modern electronic designs, providing robust ESD protection without compromising on performance or design flexibility.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2346 $58.6500
600+ $0.1926 $115.5600
930+ $0.1866 $173.5380
1,280+ $0.1806 $231.1680
1,655+ $0.1746 $288.9630
2,215+ $0.1565 $346.6475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,700 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess