EN
  • EN
  • DE

NFVA35065L32

Part No NFVA35065L32
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description ASPM27 650V 50A 27PWRDIP MOD / Power Driver Module IGBT 3 Phase Inverter 650 V 50 A 27-PowerDIP Module (1.205", 30.60mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr onsemi
Series Automotive SPM ® 27
Package Tube
Type IGBT
Configuration 3 Phase Inverter
Current 50 A
Voltage 650 V
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 27-PowerDIP Module (1.205", 30.60mm)
Base Product Number NFVA35065
Standard Package 60
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351406-NFVA35065L32
Ultra Librarian 3D Model Ultra Librarian NFVA35065L32 CAD Model

Description

Product Overview: NFVA35065L32

The NFVA35065L32 is a cutting-edge semiconductor device designed and manufactured by ON Semiconductor, a leader in the semiconductor industry known for its high-quality and reliable products. This particular component is designed to cater to a wide range of applications, making it an ideal choice for designers and engineers looking for a versatile solution in their electronic projects.

Key Features

  • High Performance: The NFVA35065L32 is built to deliver exceptional performance, ensuring efficient operation and high-speed processing capabilities.
  • Energy Efficient: With energy efficiency in mind, this product is engineered to consume minimal power, which helps in reducing the overall energy costs for systems and contributes to eco-friendly designs.
  • Durability: ON Semiconductor's commitment to quality means that the NFVA35065L32 is robust and durable, capable of withstanding harsh conditions and delivering consistent performance over its lifespan.
  • Advanced Technology: Utilizing the latest advancements in semiconductor technology, this product offers improved functionality and integration capabilities, making it a smart choice for modern electronic applications.

Applications

The versatile nature of the NFVA35065L32 makes it suitable for a wide array of applications, including but not limited to:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronics
  • Communication infrastructure

Product Specifications

The NFVA35065L32 is designed with the following specifications:

  • Package Type: Lead-Free
  • Operating Temperature Range: Specified by manufacturer
  • Quality and Reliability: Meets ON Semiconductor's stringent standards

Why Choose ON Semiconductor?

ON Semiconductor is a trusted name in the industry, known for its commitment to innovation, quality, and sustainability. By choosing the NFVA35065L32 for your project, you not only get a superior product but also the assurance of support and service from a company with a global presence and a reputation for excellence.

You May Also Be Interested in

Fairchild/ON Semiconductor
Smart Power Module
Lowest to $9.7500
Infineon Technologies
Integrated gate drivers and bootstrap diodes | IC MOD PWR HYBRID 600V 8A
Lowest to $102.6668
ON Semiconductor
Motion SPMR 3 Series | MODULE SPM 600V 30A SPMEC
Lowest to $25.9072
Fairchild/ON Semiconductor
Smart Power Module (SPM®)
Need more? Email Us
Fairchild/ON Semiconductor
Smart Power Module (SPM®)
Need more? Email Us
ON Semiconductor
Smart Power Module for Front-End Rectifier | MODULE SPM 600V 40A SPMGC
Lowest to $28.2401
Infineon Technologies
Integrated Power Hybrid IC for Appliance Motor Drive Applications. | IC PWR HYBRID 600V 16A SIP2
Need more? Email Us
Powerex Inc.
Intellimod™ Module Single-In-Line Intelligent Power Module (3 Amperes/600 Volts)
Need more? Email Us
ON Semiconductor
Smart Power Module (SPM) | MODULE SPM 60V 2.6A SPM5D
Lowest to $7.9762

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,333 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess