EN
  • EN
  • DE

ISO7763FDBQR

Part No ISO7763FDBQR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 6CH GP 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Digital Isolator 3000Vrms Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name ISO7763
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49454-2, 296-49454-1, 296-49454-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922135-ISO7763FDBQR
Ultra Librarian 3D Model Ultra Librarian ISO7763FDBQR CAD Model

Description

ISO7763FDBQR by Texas Instruments

The ISO7763FDBQR is a robust, high-performance six-channel digital isolator manufactured by Texas Instruments. This product is a part of TI's extensive family of isolation devices, designed to provide signal isolation while maintaining signal integrity in various industrial and commercial applications. The ISO7763FDBQR is an essential component for systems that require the separation of grounds or different voltage levels to prevent noise and interference.

Key Features:

  • Isolation Channels: The device includes six isolation channels, with three forward and three reverse-direction channels, which makes it versatile for bidirectional communication.
  • High Isolation Voltage: It offers an isolation voltage of 3000 Vrms for 1 minute, providing reliable protection against high voltage spikes and surges.
  • Low Power Consumption: With its low power consumption, the ISO7763FDBQR is suitable for energy-sensitive applications, ensuring efficient operation without compromising performance.
  • High-Speed Data Transfer: The device supports data rates up to 100 Mbps, allowing for rapid data exchange, which is critical for high-speed digital systems.
  • Robust Electromagnetic Compatibility (EMC): It features low emissions and high immunity to electromagnetic interference, making it ideal for use in electrically noisy environments.
  • Wide Temperature Range: The operating temperature range of -40°C to +125°C enables the device to perform reliably in extreme environmental conditions.
  • Small Footprint: The ISO7763FDBQR comes in a compact 16-pin SSOP (Shrink Small Outline Package) that is space-efficient on printed circuit boards (PCBs).

Applications:

The ISO7763FDBQR is suitable for a wide range of applications, including but not limited to:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Motor drive and inverter applications
  • Isolated power supplies
  • Data communication systems

With its combination of high isolation, low power, high data rate capability, and robust EMC performance, the ISO7763FDBQR from Texas Instruments is an excellent choice for designers looking to enhance the safety and reliability of their systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7080 $51.9120
29+ $3.4734 $100.7286
45+ $3.3560 $151.0200
65+ $3.1213 $202.8845
84+ $3.0040 $252.3360
104+ $2.8867 $300.2168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess