EN
  • EN
  • DE

NFAQ1060L33T

Part No NFAQ1060L33T
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description MOD IPM INV 600V 10A 38DIP / Power Driver Module IGBT 3 Phase Inverter 600 V 10 A 38-PowerDIP Module (0.610", 24.00mm), 24 Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr onsemi
Package Tube
Type IGBT
Configuration 3 Phase Inverter
Current 10 A
Voltage 600 V
Voltage - Isolation 2000Vrms
Mounting Type Through Hole
Package / Case 38-PowerDIP Module (0.610", 24.00mm) , 24 Leads
Base Product Number NFAQ1060
Standard Package 400
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337952-NFAQ1060L33T
Ultra Librarian 3D Model Ultra Librarian NFAQ1060L33T CAD Model

Description

Product Overview: NFAQ1060L33T by ON Semiconductor

The NFAQ1060L33T is a state-of-the-art integrated circuit from ON Semiconductor, designed to cater to a variety of power management applications. This device is part of ON Semiconductor's extensive portfolio of power solutions that emphasize efficiency, reliability, and performance. The NFAQ1060L33T is particularly well-suited for automotive, industrial, and high-performance computing environments where precise power regulation is essential.

Key Features

  • High-Efficiency Power Management: The NFAQ1060L33T offers an optimal solution for managing power with high efficiency, which is crucial for extending the lifespan of the product and reducing heat generation.
  • Robust Thermal Performance: Engineered with thermal management in mind, this device ensures stable operation even under high temperature conditions, making it ideal for applications with limited cooling options.
  • Durable Construction: ON Semiconductor's commitment to quality is evident in the NFAQ1060L33T’s construction, which is designed to withstand the rigors of demanding applications.
  • Wide Operating Voltage Range: The device supports a broad range of input voltages, providing versatility and compatibility with various system designs.

Applications

The NFAQ1060L33T is versatile enough to be used in a multitude of applications, including:

  • Automotive electronics where reliable power management is critical for safety and performance.
  • Industrial systems that require stable power delivery under variable load conditions.
  • High-performance computing platforms that demand efficient power distribution to maintain optimal processing speeds.

Product Specifications

The NFAQ1060L33T comes packed with technical specifications designed to meet the needs of a wide array of power management tasks:

  • Integrated circuits designed for efficient power conversion and management.
  • Advanced packaging technology that ensures the device's reliability and durability.
  • Compatibility with various control methodologies to provide design flexibility.

ON Semiconductor's NFAQ1060L33T is a testament to the company's ability to provide innovative solutions that push the boundaries of power management technology. With its combination of efficiency, robustness, and versatility, the NFAQ1060L33T is an excellent choice for designers looking to optimize their power systems in challenging environments.

You May Also Be Interested in

Fairchild/ON Semiconductor
Smart Power Module
Lowest to $9.7500
Powerex Inc.
Intellimod™ Module Single-In-Line Intelligent Power Module (3 Amperes/600 Volts)
Need more? Email Us
Fairchild/ON Semiconductor
Motion SPMR 45 Series
Lowest to $19.2619
ON Semiconductor
Smart Power Module | SMART POWER MODULE 15A SPM27-CA
Lowest to $18.4892
ON Semiconductor
Smart Power Module | MODULE SPM 600V 5A 3PH SPM27-JA
Lowest to $15.1270
Fairchild/ON Semiconductor
Smart Power Module (SPM®)
Need more? Email Us
Fuji Electric
63.1W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $14.5523
Fairchild/ON Semiconductor
Smart Power Module
Need more? Email Us
Infineon Technologies
Integrated Power Hybrid IC for Appliance Motor Drive Applications. | IC PWR HYBRID 600V 16A SIP2
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2887 $51.8661
8+ $14.1856 $113.4848
11+ $13.7423 $151.1653
16+ $13.2990 $212.7840
20+ $12.8557 $257.1140
27+ $11.5258 $311.1966
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 195 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess