EN
  • EN
  • DE

MCH6664-TL-W

Part No MCH6664-TL-W
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET 2P-CH 30V 1.5A SOT363 / P-Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 1.5A
Rds On (Maximum) at Id, Vgs 325mOhm at 800mA, 10V
Vgs(th) (Maximum) at Id 2.6V at 1mA
Gate Charge (Qg) (Maximum) at Vgs 2.2nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds 82pF at 10V
Power - Max 800mW
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package 6-SMD, Flat Leads
Supplier Device Package SC-88FL/MCPH6
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803272-MCH6664-TL-W
Ultra Librarian 3D Model Ultra Librarian MCH6664-TL-W CAD Model

Description

The MCH6664-TL-W is a state-of-the-art P-Channel Power MOSFET designed and manufactured by ON Semiconductor, a leader in the field of energy-efficient innovations. This product is renowned for its high-speed switching capabilities and energy-efficient performance, making it a preferred choice for a wide range of applications.

Key Features

  • Low On-Resistance: The MCH6664-TL-W boasts an exceptionally low on-resistance, which translates to reduced power loss and improved energy efficiency during operation.
  • High-Speed Switching: Engineered for rapid switching, this MOSFET is well-suited for applications that require quick response times, contributing to overall system performance.
  • Small Package: Encased in a compact SOP-8 package, the MCH6664-TL-W is designed to fit into tight spaces without sacrificing performance, making it ideal for portable and space-constrained applications.
  • Voltage Tolerance: With a drain-source voltage (Vds) of -30V, it can handle significant voltage levels, providing robust performance for a variety of circuits.

Applications

The versatility of the MCH6664-TL-W allows it to be used in numerous applications across various sectors. Some of the common applications include:

  • Power Management Systems
  • DC/DC Converters
  • Load Switches
  • Battery Management Systems
  • Motor Drives

Product Specifications

Parameter Value
Drain-Source Voltage (Vds) -30V
Continuous Drain Current (Id) -6A
Power Dissipation (Pd) 1.2W
Operating Temperature Range -55°C to +150°C

With its robust construction and reliable performance, the MCH6664-TL-W from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and longevity of their electronic systems. Its adherence to the stringent quality standards set by ON Semiconductor ensures that this component is not only powerful but also dependable.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.0642
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Microchip Technology
Six Pair, N- and P-Channel Enhancement-Mode MOSFET | MOSFET 6N/6P-CH 200V 56VQFN
Lowest to $15.6410
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 7.5A/6.6A
Lowest to $83.0110
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Alpha & Omega Semiconductor Inc.
MOSFET 2N-CH 20V 6A 8-DFN
Lowest to $0.3746
Infineon Technologies
Power MOSFET(Vdss=-12V) | MOSFET 2P-CH 12V 5.5A 8-TSSOP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7273 $51.8187
45+ $2.2378 $100.7010
70+ $2.1678 $151.7460
96+ $2.0979 $201.3984
124+ $2.0280 $251.4720
165+ $1.8182 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess