EN
  • EN
  • DE

NCV8405ASTT1G

Part No NCV8405ASTT1G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRIVER LOW SIDE SOT-223-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 42V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 6A
Rds On (Typ) 90 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package SOT-223
Win Source Part Number 1082698-NCV8405ASTT1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCV8405ASTT1G CAD Model

Description

ON Semiconductor NCV8405ASTT1G Product Overview

The NCV8405ASTT1G from ON Semiconductor is a robust, high-performance automotive-grade low-side driver designed to switch inductive, resistive, and capacitive loads such as relays, solenoids, lamps, heaters, and other non-sensitive loads. This device is optimized for use in harsh automotive environments, providing a reliable solution for driving heavy loads in vehicles.

Key Features

  • High Current Drive Capability: The NCV8405ASTT1G can handle continuous current up to 9 A, making it suitable for high-current applications.
  • Low RDS(on): With a low on-state resistance, this device ensures efficient operation with minimal power loss, which is crucial for automotive applications where energy efficiency is a priority.
  • Overcurrent Protection: The driver includes self-limiting circuitry, which protects against excessive current, ensuring the longevity of both the driver and the load.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents the device from overheating, providing an additional layer of protection.
  • Automotive Grade: Designed to meet stringent automotive standards, the NCV8405ASTT1G is AEC-Q100 qualified and capable of withstanding the harsh conditions of automotive environments.
  • Wide Operating Voltage Range: The device operates over a wide voltage range from 5 V to 28 V, accommodating a variety of automotive applications.
  • Logic Level Input: Compatible with 5 V logic inputs, this driver can be easily interfaced with microcontrollers and other logic devices in automotive control systems.

Applications

The NCV8405ASTT1G is particularly suited for use in automotive electronics due to its rugged design and high reliability. It can be used in applications such as:

  • Engine control units
  • Body control modules
  • Power distribution boxes
  • LED lighting systems
  • Automotive sensor drivers

Package and Quality

Encased in a compact DPAK (TO-252) package, the NCV8405ASTT1G is designed for space-saving installation, which is essential in the dense electronic environments found in modern vehicles. It is RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability. With its robust design and compliance with automotive quality standards, this low-side driver is an excellent choice for designers looking to enhance the performance and reliability of their automotive systems.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9408 $51.7440
130+ $0.7719 $100.3470
205+ $0.7478 $153.2990
280+ $0.7237 $202.6360
360+ $0.6996 $251.8560
480+ $0.6272 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess