EN
  • EN
  • DE

NCV8401BDTRKG

Part No NCV8401BDTRKG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description IC PWR DRIVER N-CHANNEL 1:1 DPAK / Power Switch/Driver 1:1 N-Channel 30A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 42V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 30A
Rds On (Typ) 23mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package DPAK
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number NCV8401
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCV8401BDTRKGOSDKR,NCV8401BDTRKG-ND,NCV8401BDTRKGOSCT,NCV8401BDTRKGOSTR
Standard Package 2,500
Win Source Part Number 958702-NCV8401BDTRKG
Ultra Librarian 3D Model Ultra Librarian NCV8401BDTRKG CAD Model

Description

The NCV8401BDTRKG is a high-performance automotive-grade product from ON Semiconductor, designed to cater to the demanding requirements of the automotive industry. This robust device is a self-protected low side driver with a built-in overcurrent, overtemperature, ESD protection, and drain-to-source active clamp features.

Key Features

  • High Current Drive Capability: The NCV8401BDTRKG is capable of delivering up to 9A of continuous current, making it suitable for driving high-power loads.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the device ensures protection against overheating, enhancing the durability and reliability of the application.
  • Active Clamp: The drain-to-source active clamp provides voltage spike protection during inductive switching, thereby safeguarding the device and the load.
  • ESD Protection: Electrostatic discharge protection is built into the device, ensuring that it can handle the rigors of automotive environments without suffering damage from ESD events.
  • Low Standby Current: The device is designed to have a low standby current, which is crucial for battery-operated systems where power conservation is essential.

Applications

The NCV8401BDTRKG is ideal for a wide range of automotive applications, including but not limited to:

  • Automotive body control
  • Engine control units
  • Power distribution modules
  • LED driver circuits
  • Relay and solenoid drivers

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCV8401BDTRKG is no exception. This device is AEC-Q100 qualified, ensuring that it meets the stringent quality standards required for automotive applications. Additionally, it is manufactured in ISO/TS 16949 certified facilities, reflecting ON Semiconductor's dedication to high manufacturing standards and operational excellence.

Package Information

The NCV8401BDTRKG comes in a DPAK package, which is designed for efficient thermal performance and space-saving on the PCB. The package is also RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3110 $52.4400
95+ $1.0757 $102.1915
145+ $1.0421 $151.1045
200+ $1.0085 $201.7000
260+ $0.9749 $253.4740
345+ $0.8740 $301.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess