EN
  • EN
  • DE

NCV7708ADWG

Part No NCV7708ADWG
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC DRIVER DOUBLE HEX 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Applications DC Motors, General Purpose
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 800 Ohm LS, 800 Ohm HS
Channel Output Current 500mA
Current - Peak Output 1A
Supply Voltage - Operating 3 V to 5.25 V
Voltage - Load 5.5 V to 40 V
Temperature Range - Operating -40°C to 150°C (TJ)
Fault Protection Current Limiting, Over Temperature, Over Voltage, UVLO
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 333162-NCV7708A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCV7708ADWG CAD Model

Description

ON Semiconductor NCV7708ADWG

The NCV7708ADWG is a robust, versatile hex half-bridge driver designed by ON Semiconductor, tailored for automotive and industrial applications. This high-performance integrated circuit (IC) is engineered to deliver precision control and drive capabilities for a wide range of applications including solenoids, relays, and other medium-power loads. The NCV7708ADWG offers an optimal solution for those in need of a reliable driver that combines efficiency with high functionality.

Constructed with ON Semiconductor's cutting-edge technology, the NCV7708ADWG incorporates six independent half-bridge drivers, each capable of driving high-current loads with a supply voltage ranging from 5.5V to 28V. Its versatile design allows for various configurations, including three full H-bridges for bidirectional control of motors, or six independent half-bridges for unidirectional control of six different loads.

One of the key features of the NCV7708ADWG is its integrated charge pump, which ensures gate drive for the high-side MOSFETs, providing full range PWM operation. This IC also boasts a range of built-in protective features, such as overcurrent protection, undervoltage lockout, and thermal shutdown, which safeguard the device and the system it controls against potential damage due to fault conditions.

Communication with microcontrollers is made easy through a standard SPI interface, which allows for precise control and diagnostics. Each half-bridge driver can be controlled independently, enabling complex control schemes and flexibility in application design. The NCV7708ADWG also features a multiplexed diagnostic output that provides detailed feedback on the status of the device, enhancing system reliability through real-time monitoring.

The compact 36-pin SOIC-W package of the NCV7708ADWG makes it a space-efficient choice for design engineers looking to minimize board space without compromising on performance. With its robust design and comprehensive feature set, the NCV7708ADWG from ON Semiconductor stands out as a premier choice for driving a variety of loads in both automotive and industrial environments.

Whether you're designing advanced automotive systems or sophisticated industrial controls, the NCV7708ADWG offers the performance, durability, and reliability required to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Texas Instruments
IC HALF BRIDGE DRIVER 40A 41VQFN / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Lowest to $6.7287
Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
STMicroelectronics
IC HALF BRIDGE DRVR 5.5A/6A 16SO
Lowest to $5.5650
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess