EN
  • EN
  • DE

TPD1E04U04DPLT

Part No TPD1E04U04DPLT
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 3.6VWM 8.9VC 2X1SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 3.6V (Max)
Minimum Breakdown Voltage 4.5V
Max Clamping Voltage 8.9V
Peak Pulse Current(Ippm) 2.5A (8/20μs)
Power Dissipation - Pd 16W
Power Line Protection Yes
Applications HDMI
Capacitance @ Frequency 0.5pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 2-X2SON (0.6x0.3)
Win Source Part Number 1111147-TPD1E04U04DPLT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD1E04U04DPLT CAD Model

Description

TPD1E04U04DPLT by Texas Instruments

The TPD1E04U04DPLT is a cutting-edge ESD protection device from Texas Instruments, designed to safeguard high-speed interfaces from electrostatic discharge (ESD) strikes. This compact, unidirectional TVS (Transient Voltage Suppressor) diode array is an essential component for modern electronics, providing robust protection for sensitive circuits.

With its ultra-low capacitance of 0.25 pF (typical) per IEC 61000-4-2, the TPD1E04U04DPLT is particularly well-suited for high-speed data lines, such as USB 2.0, HDMI, V-by-One, and LVDS interfaces, where signal integrity is paramount. It ensures that high-speed signals are not compromised while offering a strong shield against ESD events, withstanding ESD strikes up to ±10 kV contact discharge and ±20 kV air-gap discharge, as defined by the IEC 61000-4-2 international standard.

Featuring a low dynamic resistance (Rdyn) of 0.5 Ω, this device provides superior clamping performance during an ESD event, thus minimizing the voltage spike seen by the protected downstream electronics. This leads to enhanced system reliability and longevity, which is critical for consumer electronics, computing devices, and telecommunications equipment.

The TPD1E04U04DPLT is housed in an ultra-small X2SON package with a nominal footprint of just 0.6 mm x 0.3 mm, making it an ideal choice for space-constrained applications. Its small size does not compromise its performance, as it is designed to operate over a wide temperature range of -40°C to 125°C, catering to a broad spectrum of industrial and commercial environments.

Engineered with integration in mind, this device supports the trend towards miniaturization while providing a high level of protection. It simplifies PCB layout and reduces the need for additional components, leading to cost savings in both materials and assembly. Whether you are designing smartphones, portable electronics, or high-speed data interfaces, the TPD1E04U04DPLT from Texas Instruments is an essential component to ensure your product's resilience against ESD threats and to maintain high-speed signal integrity.

With its exceptional performance, small footprint, and ease of integration, the TPD1E04U04DPLT is a top choice for engineers looking to enhance the ESD protection in their designs.

You May Also Be Interested in

Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1650 $50.3250
650+ $0.1546 $100.4900
1,005+ $0.1494 $150.1470
1,440+ $0.1389 $200.0160
1,870+ $0.1337 $250.0190
2,335+ $0.1285 $300.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,510 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess