EN
  • EN
  • DE

NCV7707DQBR2G

Part No NCV7707DQBR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC DRIVER HALF BRIDGE 36SSOP / Automotive PMIC 36-SSOP-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Applications Automotive
Current - Supply 8mA
Voltage - Supply 5.5V ~ 28V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package 36-SSOP-EP
Base Product Number NCV7707
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355336-NCV7707DQBR2G
Ultra Librarian 3D Model Ultra Librarian NCV7707DQBR2G CAD Model

Description

ON Semiconductor NCV7707DQBR2G Product Overview

The NCV7707DQBR2G is a versatile and robust integrated circuit (IC) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is specifically engineered to cater to the demanding requirements of automotive applications, particularly for controlling small motors within the vehicle.

Key Features

  • Hex Half-Bridge Driver: The NCV7707DQBR2G features a hex half-bridge driver that allows for the control of up to six independent or three bridge-tied loads, making it highly suitable for a variety of motor control applications.
  • High Voltage Capability: With an operating voltage range of 5.5V to 28V, this IC is capable of handling the electrical demands of automotive environments, including load dump conditions.
  • Protection Features: It is equipped with several protection features including overcurrent, overtemperature, and undervoltage lockout, ensuring reliable performance and longevity of the device.
  • Diagnostic Functions: Built-in diagnostic functions provide feedback on the status of the loads, which is essential for fault detection and system maintenance.
  • SPI Interface: The inclusion of a Serial Peripheral Interface (SPI) allows for digital communication and control, offering precise control over the motor functions.

Applications

The NCV7707DQBR2G is primarily used in the automotive sector, where it can be found in applications such as:

  • Power seat adjustment
  • Window lifters
  • Sunroof controls
  • Wiper systems

Design and Packaging

ON Semiconductor has designed the NCV7707DQBR2G with a compact QFN-32 package, which not only saves space but also offers excellent thermal performance. The small footprint of this IC makes it ideal for modern automotive designs where space is at a premium.

Quality and Reliability

As with all ON Semiconductor products, the NCV7707DQBR2G is manufactured to meet high-quality standards. It is AEC-Q100 qualified, which is a critical requirement for automotive-grade components, ensuring that it can withstand the harsh conditions encountered in automotive environments.

Overall, the NCV7707DQBR2G from ON Semiconductor is a high-performance, reliable solution for automotive motor control applications, offering a blend of power, protection, and functionality that is essential for today's advanced vehicles.

You May Also Be Interested in

NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $4.4879
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess