EN
  • EN
  • DE

ATREB212BSMA-EK

Part No ATREB212BSMA-EK
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description EVAL KIT FOR AT86RF212B / - AT86RF Transceiver, Microcontroller 700MHz, 800MHz, 900MHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Package Box
Type Transceiver, Microcontroller
Frequency 700MHz, 800MHz, 900MHz
For Use With/Related Products AT86RF
Supplied Contents Board(s) , Cable(s)
Base Product Number ATREB212
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.62.0090
Win Source Part Number 1342567-ATREB212BSMA-EK
Ultra Librarian 3D Model Ultra Librarian ATREB212BSMA-EK CAD Model

Description

The ATREB212BSMA-EK from Microchip Technology is a comprehensive evaluation kit designed for developers and engineers who are looking to explore the capabilities of the AT86RF212B transceiver in conjunction with the SAM R21 microcontroller. This product is particularly well-suited for those working on wireless applications that operate in the sub-1GHz band, which includes industrial, scientific, and medical (ISM) applications, as well as regional variations such as the European 868MHz band and the North American 915MHz band.

This evaluation kit includes a pair of boards, each featuring the ATSAMR21B18-MZ210PA module, which combines the AT86RF212B transceiver with the high-performance ARM Cortex-M0+ based SAM R21 microcontroller. The integration of these components allows for the development of low-power and long-range wireless communication solutions with the added benefit of a powerful, efficient microcontroller for handling complex tasks.

The ATREB212BSMA-EK is equipped with a host of features to facilitate development, including an onboard debugger for programming and debugging, as well as a variety of extension options through headers compatible with the Arduino R3 footprint. This ensures that developers can easily add sensors, actuators, and other peripherals to create a fully functional prototype or test platform.

Furthermore, the kit supports the use of Microchip's software development tools and stacks, which are designed to streamline the development process. This includes the Atmel Software Framework (ASF), Atmel Studio, and the Microchip Advanced Software Framework (ASF4), among others. These tools provide a rich set of examples and drivers that can help accelerate the development of wireless applications.

Whether you're working on home automation, wireless sensor networks, or any other application that requires reliable sub-1GHz communication, the ATREB212BSMA-EK is an excellent starting point that offers flexibility, performance, and ease of use for professionals and hobbyists alike.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 5.2-5.9GHZ, GAN MMIC
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0136TR-3000
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.4-3.8 GHZ EVALUATION
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT FEATHER 32U4 RFM95W LOR
Lowest to $20.5521
MACOM Technology Solutions
AMPLIFIER, 3.1-3.5GHZ, CMPA29352
Need more? Email Us
MACOM Technology Solutions
CGHV27030S DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
CMPA851A012S DEV BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAP-011027
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABC-001000-DP000
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess