EN
  • EN
  • DE

NCV7517FTR2G

Part No NCV7517FTR2G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description FLEXMOS Hex Low-Side MOSFET Pre-Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series FLEXMOS
Packaging Reel - TR
Part Status Obsolete(EOL)
Motor Type - AC, DC Brushed DC
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Low Side (6)
Interface SPI, Parallel
Technology NMOS
Applications Automotive
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 1230698-NCV7517FTR2G
Manufacturer Homepage www.onsemi.com
Family Name NCV7517
Introduction Date November 01, 2007
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV7517FTR2G CAD Model

Description

ON Semiconductor NCV7517FTR2G

The NCV7517FTR2G is a versatile and robust integrated circuit designed and manufactured by ON Semiconductor, catering to a wide array of automotive applications. This component is specifically engineered to operate in the harsh environments typical of automotive settings, where reliability and durability are of paramount importance.

As a Hex Half-Bridge Driver, the NCV7517FTR2G is capable of driving six independent half-bridge outputs, making it an ideal choice for applications that require multiple actuators or motors to be controlled. This functionality is especially beneficial in automotive systems such as power windows, sunroof controls, and seat adjustment mechanisms, where precision and control are necessary for user comfort and safety.

The device operates over a wide voltage range, accommodating the electrical system variations commonly found in vehicles. Its built-in features include overcurrent protection, thermal shutdown, and under-voltage lockout, which ensure the protection of both the IC and the system it controls. These protective measures are crucial in preventing damage due to unexpected electrical faults, thus enhancing the overall reliability of the automotive system.

ON Semiconductor's NCV7517FTR2G is designed with a focus on ease of use and integration. Its compact footprint allows for efficient use of space on a printed circuit board (PCB), which is a critical consideration in automotive design where space is often at a premium. Moreover, the IC is available in a lead-free, RoHS-compliant package, signifying ON Semiconductor's commitment to environmental sustainability and regulatory compliance.

The NCV7517FTR2G is provided in a TSSOP-24 package, which is suitable for surface-mount technology (SMT), allowing for automated assembly processes and high-density PCB designs. Its operational temperature range extends from -40°C to +150°C, which covers the full spectrum of temperatures encountered in automotive environments.

In summary, the NCV7517FTR2G from ON Semiconductor is a high-performance, highly reliable solution for automotive applications requiring multiple half-bridge drivers. Its protective features and robust design make it an essential component for modern vehicle electronic systems.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess