EN
  • EN
  • DE

NCV7357MW0R2G

Part No NCV7357MW0R2G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/1 8DFNW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 32 Weeks
Features 2/1 Transceiver Full CAN 8-DFNW (3x3)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Family Name NCV7357
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCV7357MW0R2GOS-ND, NCV7357MW0R2GOSCT, NCV7357MW0R2GOSTR, NCV7357MW0R2GOS, NCV7357MW0R2GOSDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852055-NCV7357MW0R2G
Ultra Librarian 3D Model Ultra Librarian NCV7357MW0R2G CAD Model

Description

The NCV7357MW0R2G from ON Semiconductor is a highly integrated and robust network transceiver designed for automotive applications. This device is a part of the in-vehicle networking (IVN) technology line, specifically tailored for use in Local Interconnect Network (LIN) bus systems. It is engineered to meet stringent automotive requirements, ensuring reliability and performance in harsh environments.

Key Features

  • Interface: LIN Physical Layer Specification 2.0, 2.1, and SAE J2602 compliant, ensuring compatibility with a wide range of LIN networks.
  • Voltage Range: Wide operating voltage range from 5.5V to 27V, accommodating various automotive battery conditions.
  • Temperature Range: Extended operating temperature range from -40°C to +125°C, suitable for under-the-hood applications.
  • Protection: Robust protection features, including thermal shutdown, overcurrent protection, and short-circuit protection to the battery and ground.
  • Low Standby Current: Low current consumption in standby mode, contributing to energy efficiency and reducing battery drain.
  • Package: Available in a small SOIC-8 package, optimized for space-constrained applications.

Applications

The NCV7357MW0R2G is ideal for a range of automotive applications that require reliable data communication, such as:

  • Body control modules
  • Door modules
  • Climate control
  • Rain/light sensors
  • Steering wheel functions
  • Interior lighting

Quality and Reliability

As a product designed for the automotive industry, the NCV7357MW0R2G meets the high-quality standards required for automotive-grade components. It is AEC-Q100 qualified, ensuring that it has passed rigorous reliability testing for automotive electronic components. ON Semiconductor's commitment to quality makes the NCV7357MW0R2G a trusted choice for manufacturers looking for a durable and reliable LIN transceiver.

Conclusion

The NCV7357MW0R2G LIN transceiver from ON Semiconductor represents a combination of performance, efficiency, and reliability. With its robust feature set and adherence to automotive standards, this device is an excellent choice for developers and manufacturers in the automotive industry seeking a high-quality network transceiver for their IVN applications.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2676 $50.7040
100+ $1.0401 $104.0100
150+ $1.0076 $151.1400
210+ $0.9751 $204.7710
270+ $0.9426 $254.5020
355+ $0.8451 $300.0105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess