EN
  • EN
  • DE

NCV7001DWG

Part No NCV7001DWG
Manufacturer ON Semiconductor
Catalog Interface - Sensor and Detector Interfaces
Description IC SENSOR VAR RELUCT QUAD 24SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr onsemi
Series Automotive, AEC-Q100
Package Tube
Product Status Obsolete
Type Variable Reluctance
Current - Supply 24 mA
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number NCV7001
Standard Package 30
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345274-NCV7001DWG
Ultra Librarian 3D Model Ultra Librarian NCV7001DWG CAD Model

Description

ON Semiconductor NCV7001DWG Overview

The NCV7001DWG is a robust, high-performance dual low-side driver designed by ON Semiconductor, specifically engineered to drive inductive, capacitive, and resistive loads such as relays, solenoids, lamps, and other applications requiring high current drive capabilities. This versatile device is suitable for use in automotive environments, offering the reliability and durability needed for applications subject to harsh conditions.

Key Features

  • High Current Drive: The NCV7001DWG can deliver a continuous current of up to 1A per channel, making it capable of driving a wide range of high-power loads.
  • Independent Channels: It features two independent low-side driver channels, which can be controlled separately, providing flexibility in managing different loads.
  • Protection Features: It includes overcurrent protection, thermal shutdown, and active clamp circuitry to ensure the device and the system's safety under fault conditions.
  • Wide Operating Voltage Range: The device can operate over a broad voltage range from 5V to 26V, accommodating various automotive and industrial power systems.
  • Diagnostic Feedback: The NCV7001DWG provides diagnostic feedback to help monitor the status of the load, enhancing system reliability through fault detection and reporting.

Applications

  • Automotive systems such as powertrain, body control, and infotainment
  • Industrial control systems
  • Robotics and automated machinery
  • Building automation

Package and Quality

Packaged in a SOIC-16 wide body, the NCV7001DWG is designed with a compact footprint while allowing for adequate thermal performance. ON Semiconductor's commitment to quality ensures that the NCV7001DWG meets stringent automotive industry standards, including AEC-Q100 qualification for automotive reliability.

Conclusion

With its powerful drive capability, comprehensive protection features, and diagnostic functions, the NCV7001DWG from ON Semiconductor is an ideal choice for designers seeking a reliable and flexible solution for driving high-current loads in automotive and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.8982
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess