EN
  • EN
  • DE

PCM2902EG/2K

Part No PCM2902EG/2K
Manufacturer Texas Instruments
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Texas Instruments
Win Source Part Number 345869-PCM2902EG/2K
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM2902EG/2K CAD Model

Description

The PCM2902EG/2K is a versatile, high-quality audio codec with USB interface developed by Texas Instruments.

  • Product Type: Audio Codec with USB Interface
  • Manufacturer: Texas Instruments
  • Range: Burr-Brown from Texas Instruments
  • Functionality: USB protocol controller and audio codec
  • USB Support: Full-speed USB protocol
  • Data Transfer Rate: Up to 12 Mbps
  • USB Compliance: USB 1.1 specification, backward compatible with USB 2.0
  • Output: S/PDIF output
  • Architecture: Single-ended analog architecture
  • Power Supply: Single 5V power supply
  • Regulator: Built-in 3.3V regulator
  • Package: Compact 28-pin SSOP (Shrink Small-Outline Package)
  • Power Modes: Bus-powered and self-powered modes

You May Also Be Interested in

Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Analog Devices Inc.
56-BUMP WAFER LEVEL CHIP SCALE P
Lowest to $13.1479
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess