EN
  • EN
  • DE

MBRS160T3G

Part No MBRS160T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer ON Semiconductor
Win Source Part Number 316596-MBRS160T3G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRS160T3G CAD Model

Description

Product Overview: ON Semiconductor MBRS160T3G

The MBRS160T3G is a robust surface-mounted Schottky Power Rectifier designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance device is engineered to cater to the demands of low voltage, high-frequency inverters, free-wheeling, and polarity protection applications. The MBRS160T3G is highly appreciated for its compact design, energy efficiency, and reliability, making it a preferred choice for a wide range of electronic circuits.

Key Features

  • Low Forward Voltage Drop: The MBRS160T3G provides a low forward voltage drop, which results in lower power losses and improved efficiency in operation.
  • High Surge Capacity: With its ability to handle high surge currents, this device is well-suited for applications that may experience unexpected overvoltages.
  • Guard-Ring for Stress Protection: A guard-ring construction enhances the device's ruggedness and long-term reliability by providing stress protection against voltage spikes.
  • Surface Mount Package: The compact SMB (DO-214AA) package allows for easy integration into various circuit designs, saving space on the PCB.
  • Lead-Free and RoHS Compliant: The MBRS160T3G meets environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.
  • Operating Junction Temperature: This device can operate within a wide junction temperature range of -55°C to +150°C, making it suitable for harsh environments.

Applications

  • Switching power supply
  • Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection
  • DC-DC Converters
  • Automotive applications

ON Semiconductor's MBRS160T3G is a testament to the company's commitment to providing high-quality components that enhance the performance and reliability of electronic systems. Its superior switching capabilities, thermal performance, and space-saving footprint make it an excellent choice for modern, compact, and energy-efficient power design requirements.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess