EN
  • EN
  • DE

TL16C2752IFN

Part No TL16C2752IFN
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC DUAL UART 64BYTE FIFO 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr Texas Instruments
Package Tube
Product Status Active
Features Internal Oscillator
Number of Channels 2, DUART
FIFO's 64 Byte
Protocol RS485
Data Rate (Max) 3Mbps
Voltage - Supply 1.8V ~ 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.58x16.58)
Base Product Number TL16C2752
Standard Package 26 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 936612-TL16C2752IFN
Ultra Librarian 3D Model Ultra Librarian TL16C2752IFN CAD Model

Description

Introducing the TL16C2752IFN Dual UART from Texas Instruments

The TL16C2752IFN is a high-performance, dual Universal Asynchronous Receiver/Transmitter (UART) from Texas Instruments, designed to meet the demanding requirements of today's communication systems. This integrated circuit is part of TI's renowned line of UART products, known for their reliability and advanced features.

Key Features

  • Dual Channel Operation: The TL16C2752IFN contains two independent UART channels, each with its own set of registers and FIFOs. This allows for simultaneous operation of two serial interfaces in a single package, saving space and reducing complexity in system design.
  • FIFOs: Each UART channel is equipped with 64-byte FIFOs for both transmit and receive operations, which help to significantly reduce the overhead required for CPU data management and improve overall data throughput.
  • Programmable Baud Rate Generators: The device allows for precise selection of baud rates, ensuring compatibility with a wide range of communication standards and facilitating easy integration into various system designs.
  • Automatic In-Band Flow Control: With support for automatic hardware and software flow control, the TL16C2752IFN ensures smooth data transfer and prevents data loss during high-speed communications.
  • Industrial Temperature Range: The device is designed to operate reliably in extreme environments, with an operating temperature range of -40°C to 85°C, making it suitable for industrial applications.

Applications

The TL16C2752IFN is ideal for applications that require reliable, high-speed serial data communication. It is widely used in industrial control systems, point-of-sale terminals, networking equipment, and any system that benefits from dual-channel UART capabilities.

Package and Quality

Encased in a 44-pin LQFP (Low-Profile Quad Flat Package), the TL16C2752IFN provides a compact footprint that is highly valued in space-constrained applications. Texas Instruments' commitment to quality ensures that each device meets stringent standards, providing designers with confidence in their system's performance and durability.

With its robust feature set and proven reliability, the TL16C2752IFN from Texas Instruments stands out as an essential component for advanced serial communication solutions.

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6596 $53.2980
12+ $8.7464 $104.9568
18+ $8.4731 $152.5158
25+ $8.1997 $204.9925
32+ $7.9264 $253.6448
43+ $7.1064 $305.5752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess