EN
  • EN
  • DE

NCV2820MUTBG

Part No NCV2820MUTBG
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 8UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 42 Weeks
Features Amplifier IC 1-Channel (Mono) Class D 8-UDFN (2x2.2)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-UFDFN Exposed Pad
Case / Package 8-UDFN (2x2.2)
Family Name NCV2820
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928985-NCV2820MUTBG
Ultra Librarian 3D Model Ultra Librarian NCV2820MUTBG CAD Model

Description

ON Semiconductor NCV2820MUTBG: A Robust Automotive Audio Amplifier

The NCV2820MUTBG from ON Semiconductor is a cutting-edge audio amplifier designed specifically for automotive applications. This high-performance component is engineered to deliver exceptional sound quality and reliability, making it an ideal choice for manufacturers seeking to enhance the audio experience in vehicles.

Key Features

  • Class AB Amplifier: The NCV2820MUTBG operates as a Class AB amplifier, providing a perfect balance between efficiency and linearity, resulting in reduced distortion and improved sound quality.
  • High Output Power: With its ability to deliver up to 2.8W of output power into a 4Ω load, this amplifier can drive speakers with sufficient volume and clarity for an immersive audio experience.
  • Low Quiescent Current: The device boasts a low quiescent current, which is crucial for minimizing power consumption when the audio signal is absent, thereby extending battery life in automotive applications.
  • Thermal Overload Protection: Safety is paramount in automotive components, and the NCV2820MUTBG includes thermal overload protection to prevent damage from overheating.
  • Short Circuit Protection: The amplifier is also equipped with short circuit protection, ensuring durability and robustness against unexpected electrical faults.
  • Pop & Click Noise Reduction: ON Semiconductor has integrated technology to minimize pop and click noise during turn-on and turn-off transitions, providing a smoother and more pleasant user experience.
  • Multiple Diagnostic Functions: The device includes diagnostic functions for detecting issues such as open and shorted loads, which can be critical for maintaining system integrity and performance.

Automotive Applications

The NCV2820MUTBG is designed to withstand the harsh conditions of the automotive environment. It is an excellent choice for a variety of applications within the vehicle, including:

  • Car audio systems
  • Navigation and telematics systems
  • Infotainment systems
  • Hands-free calling systems

In conclusion, the NCV2820MUTBG from ON Semiconductor represents a blend of performance, efficiency, and protection features that make it a top-tier solution for automotive audio amplification. Its robust design and diagnostic capabilities ensure that it can deliver superior audio performance while maintaining the reliability demanded by the automotive industry.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5522 $58.2088
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1940 $201.4920
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess