Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836080-RTL8198CS-CG
Ultra Librarian 3D Model Ultra Librarian RTL8198CS-CG CAD Model

Description

The Realtek RTL8198CS-CG is a highly integrated System-on-Chip (SoC) solution targeted for advanced wireless router and gateway applications. It features a powerful processor core, supports advanced Wi-Fi technologies, and offers a rich set of interfaces for comprehensive networking capabilities.

Applications

  • Wireless Routers: Designed for use in high-performance wireless routers for homes and small businesses.
  • Home Gateways: Providing comprehensive networking and connectivity solutions for smart homes.
  • Media Servers: Integrating networking and storage capabilities for media streaming applications.
  • Network Attached Storage (NAS) Devices: Serving as the central processing unit for NAS devices.

Features

  • High-Performance Processor: Integrates a powerful processor core (typically MIPS-based) for demanding networking tasks.
  • Dual-Band Wi-Fi Support: Supports both 2.4GHz and 5GHz Wi-Fi bands for optimal wireless performance.
  • IEEE 802.11ac: Compliant with the IEEE 802.11ac standard for very high-speed wireless connectivity.
  • MU-MIMO Technology: Supports Multi-User MIMO (MU-MIMO) for improved Wi-Fi performance with multiple connected devices.
  • Gigabit Ethernet Ports: Includes Gigabit Ethernet ports for high-speed wired networking.
  • USB 3.0 Ports: Offers USB 3.0 connectivity for fast data transfer with external storage devices.
  • Hardware NAT Accelerator: Accelerates Network Address Translation (NAT) to optimize routing performance.
  • Advanced Security Features: Supports WEP, WPA, and WPA2 encryption protocols.

Benefits

  • Ultra-Fast Wi-Fi: Delivers very high-speed wireless connectivity with 802.11ac and MU-MIMO.
  • High-Performance Networking: Provides robust and reliable networking performance for demanding applications.
  • Flexible Connectivity: Supports both wired and wireless connections, as well as USB 3.0 peripherals.
  • Enhanced Security: Protects the network from unauthorized access with advanced security features.
  • Optimized Routing: Hardware NAT acceleration ensures smooth and efficient routing of network traffic.

Additional Details

The RTL8198CS-CG is designed for manufacturers seeking to build cutting-edge wireless routers and gateways. Its 802.11ac support and MU-MIMO technology enable extremely fast wireless speeds. The integrated Gigabit Ethernet ports and USB 3.0 ports provide versatile connectivity options. This chip is well-suited for applications that require high bandwidth and low latency.

You May Also Be Interested in

Dialog Semiconductor GmbH
Lowest to $0.3553
ECAD model for IW1780H-30
International Rectifier
Lowest to $5.2126
ECAD model for IRFH5250DTR
ITE
Lowest to $6.9027
ECAD model for IT8759R
ISSC
Lowest to $2.3129
ECAD model for IS1681S-206
International Rectifier
Need more? Email Us
ECAD model for IRU1250SC
ITE
Need more? Email Us
ECAD model for IT9133FN
ITE
Need more? Email Us
ECAD model for IT8558FN/AX
ITE
Lowest to $55.7056
ECAD model for IT6605E/AX
Inchange Semiconductor Company Limited
N-Channel MOSFET Transistor
Lowest to $0.4216
ECAD model for IRFR4615

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.9222 $67.2106
54+ $2.3984 $129.5136
84+ $2.3233 $195.1572
116+ $2.2483 $260.8028
149+ $2.1732 $323.8068
200+ $1.9481 $389.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,320 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention