EN
  • EN
  • DE

NCS2250SQ2T2G

Part No NCS2250SQ2T2G
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR SC88A / Comparator General Purpose Push-Pull, Rail-to-Rail SC-88A (SC-70-5/SOT-353)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.8V ~ 5.5V
Voltage - Input Offset (Max) 6mV @ 5V
Current - Input Bias (Max) 20pA @ 5V
Current - Output (Typ) 48mA
Current - Quiescent (Max) 200µA
CMRR, PSRR (Typ) 81dB CMRR, 88dB PSRR
Propagation Delay (Max) 64ns
Hysteresis -
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Mounting Type Surface Mount
Supplier Device Package SC-88A (SC-70-5/SOT-353)
Base Product Number NCS2250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357472-NCS2250SQ2T2G
Ultra Librarian 3D Model Ultra Librarian NCS2250SQ2T2G CAD Model

Description

Overview of NCS2250SQ2T2G

The NCS2250SQ2T2G is a high-performance operational amplifier (op-amp) designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This precision op-amp is crafted to meet the demanding needs of various applications, including active filtering, audio amplification, and sensor signal conditioning. The NCS2250SQ2T2G stands out for its low power consumption, high accuracy, and stable performance, making it a preferred choice for engineers and designers in both industrial and consumer markets.

Key Features

  • Low Power Consumption: The NCS2250SQ2T2G is optimized for low power operations, which is ideal for battery-powered devices and energy-sensitive applications.
  • High Gain Bandwidth: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies, ensuring versatility in its use across different signal processing tasks.
  • Low Input Bias Current: The device features a low input bias current, minimizing errors in high-impedance applications and ensuring greater accuracy in signal amplification.
  • Stable Operation: The NCS2250SQ2T2G is designed for stability, reducing the risk of oscillations and ensuring reliable performance over a wide range of operating conditions.
  • Compact Packaging: Encased in a small, space-saving package, this op-amp is suitable for compact circuit designs where space is at a premium.

Applications

The versatility of the NCS2250SQ2T2G makes it suitable for a broad array of applications. It is commonly used in:

  • Signal conditioning circuits for data acquisition systems
  • Audio processing equipment for both recording and playback
  • Active filtering solutions in communication devices
  • Analog-to-digital converter (ADC) driver circuits
  • Battery-powered and portable devices due to its low power requirement

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the NCS2250SQ2T2G is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and reliability. Customers can trust the NCS2250SQ2T2G for their critical applications where consistent operation is essential.

In conclusion, the NCS2250SQ2T2G from ON Semiconductor is a superior choice for designers looking for a reliable, high-performance operational amplifier that combines efficiency with precision.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5335 $50.6825
230+ $0.4378 $100.6940
355+ $0.4241 $150.5555
490+ $0.4104 $201.0960
635+ $0.3967 $251.9045
845+ $0.3557 $300.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,100 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess