EN
  • EN
  • DE

AT24C16D-STUM-T

Part No AT24C16D-STUM-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT I2C SOT23-5 / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 450 ns
Voltage - Supply 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package SOT-23-5
Base Product Number AT24C16D
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 1611-AT24C16D-STUM-TTR-ND,1611-AT24C16D-STUM-TDKRINACTIVE,AT24C16D-STUM-T-ND,1611-AT24C16D-STUM-TCTINACTIVE,AT24C16D-STUM-TCT,AT24C16D-STUM-TDKR,1611-AT24C16D-STUM-TTR,1611-AT24C16D-STUM-TTRINACTIVE,1611-AT24C16D-STUM-TCT,1611-AT24C16D-STUM-TDKR-ND,1611-AT24C16D-STUM-TDKR,AT24C16D-STUM-TTR,1611-AT24C16D-STUM-TCT-ND
Standard Package 5,000
Win Source Part Number 1124051-AT24C16D-STUM-T
Ultra Librarian 3D Model Ultra Librarian AT24C16D-STUM-T CAD Model

Description

Microchip Technology's AT24C16D-STUM-T EEPROM

The AT24C16D-STUM-T is a high-performance, 16-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer, Microchip Technology. This product is specifically engineered to provide a reliable and durable non-volatile memory solution for a wide array of applications. With its small form factor and low-power consumption, the AT24C16D-STUM-T is an ideal choice for modern electronic systems requiring efficient data storage.

Featuring a standard 8-pin TSSOP (Thin Shrink Small Outline Package), the AT24C16D-STUM-T offers a compact footprint that is well-suited for space-constrained applications. The device operates across a voltage range of 1.7V to 5.5V, allowing for flexible integration into various circuit designs. Its I2C-compatible (2-wire) serial interface facilitates easy connection to microcontrollers and other digital systems, enabling rapid data transfer with minimal pin count.

With a memory density of 16-Kbits, organized as 2,048 x 8 bits, this EEPROM provides ample space for storing configuration settings, calibration data, or small amounts of user data. The AT24C16D-STUM-T supports both byte and page write modes, enhancing its versatility for different write operations. The page write capability allows for up to 16 bytes of data to be written in a single cycle, making it more efficient for bulk data storage tasks.

One of the key features of the AT24C16D-STUM-T is its robust endurance, with a rating of over one million write cycles and a data retention period of 100 years. This ensures that data remains safe and uncorrupted over extended periods, even under frequent write operations. The device also incorporates write protection mechanisms to prevent inadvertent data alteration, providing additional security for critical data.

In summary, the Microchip Technology AT24C16D-STUM-T EEPROM is a versatile and reliable storage solution that offers high endurance, low power consumption, and easy integration into a broad range of applications. Whether used in industrial controls, consumer electronics, or IoT devices, this EEPROM stands out as a smart choice for designers who require a compact, efficient, and secure non-volatile memory component.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
STMicroelectronics
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7320 $51.2400
170+ $0.6006 $102.1020
260+ $0.5818 $151.2680
360+ $0.5631 $202.7160
460+ $0.5443 $250.3780
615+ $0.4880 $300.1200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess