EN
  • EN
  • DE

JANTX1N4148UBD/TR

Part No JANTX1N4148UBD/TR
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description SIGNAL/COMPUTER DIODE / Diode Array 1 Pair Series Connection Standard 75 V 200mA Surface Mount 3-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Microchip Technology
Series Military, MIL-PRF-19500/116
Package Tape & Reel (TR)
Diode Configuration 1 Pair Series Connection
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 75 V
Current - Average Rectified (Io) (per Diode) 200mA
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 100 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 20 µs
Current - Reverse Leakage @ Vr 500 nA @ 75 V
Operating Temperature - Junction -65°C ~ 200°C
Mounting SMD (SMT)
Package / Case 3-SMD, No Lead
Supplier Device Package UB
ECCN EAR99
HTSUS 8541.10.0070
Other Names 150-JANTX1N4148UBD/TR
Standard Package 1
Win Source Part Number 1023717-JANTX1N4148UBD/TR
Ultra Librarian 3D Model Ultra Librarian JANTX1N4148UBD/TR CAD Model

Description

Product Overview: JANTX1N4148UBD/TR from Microchip Technology

The JANTX1N4148UBD/TR is a high-reliability, small signal switching diode manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This diode is specifically designed to meet the stringent requirements of the aerospace and defense industries, where performance and durability are of paramount importance.

Constructed with silicon technology, the JANTX1N4148UBD/TR is a versatile component that offers fast switching speeds, making it suitable for a variety of applications that require quick response times. This diode features a continuous reverse voltage of 100V and forward current of 200mA, ensuring it can handle moderate power requirements with ease.

The JANTX1N4148UBD/TR comes in a compact surface-mount package, which is ideal for applications where board space is at a premium. Its small size does not compromise its performance or reliability, as it is built to meet the rigorous standards of the Joint Army/Navy (JAN) specification, ensuring it can withstand harsh environments and extreme conditions often encountered in military applications.

Key Features:

  • Fast switching speed for high-efficiency applications
  • Continuous reverse voltage of 100V and forward current of 200mA
  • Compliant with the stringent JANTX military standards for reliability
  • Surface-mount package for space-constrained applications
  • Hermetically sealed to ensure protection against moisture and contaminants
  • Lead (Pb)-free and RoHS compliant, making it an environmentally friendly choice

Applications:

  • Aerospace and defense systems
  • High-speed switching circuits
  • Logic systems
  • Pulse shaping circuits
  • Rectification applications

The JANTX1N4148UBD/TR diode is an essential component for designers and engineers looking to develop robust and reliable electronic systems for mission-critical applications. With its fast switching capabilities, military-grade reliability, and compact form factor, this diode from Microchip Technology is an excellent choice for meeting the demanding requirements of advanced electronic designs.

You May Also Be Interested in

Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
Vishay
DIODE MODULE 1.2KV INT-A-PAK
Need more? Email Us
Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759
ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909
STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess