EN
  • EN
  • DE

NCS2250SN2T1G

Part No NCS2250SN2T1G
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description SINGLE PUSH-PULL OUTPUT C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 46 Weeks
Features Comparator General Purpose Push-Pull, Rail-to-Rail 5-TSOP
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package 5-TSOP
Family Name NCS2250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCS2250SN2T1GOSTR, NCS2250SN2T1GOSDKR, NCS2250SN2T1G-ND, NCS2250SN2T1GOSCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928967-NCS2250SN2T1G
Ultra Librarian 3D Model Ultra Librarian NCS2250SN2T1G CAD Model

Description

ON Semiconductor NCS2250SN2T1G Overview

The ON Semiconductor NCS2250SN2T1G is a precision operational amplifier that offers a perfect blend of features to meet the demands of a wide array of applications. Designed with a focus on reliability and performance, this op-amp is a versatile component suitable for signal conditioning, active filtering, and a myriad of other analog functions in various electronic devices.

Key Features

  • Low Power Consumption: The NCS2250SN2T1G is designed for energy-efficient operation, which makes it ideal for battery-powered and portable applications where power conservation is critical.
  • High Precision: With its low input offset voltage and high gain bandwidth product, this operational amplifier delivers high-precision signal amplification, ensuring accurate signal processing in sensitive applications.
  • Rail-to-Rail Output: The device features rail-to-rail output capability, which allows the output signal to swing close to the supply rails, maximizing the dynamic range in low voltage applications.
  • Wide Supply Voltage Range: It operates across a broad supply voltage range, accommodating various application requirements and making it highly adaptable to both single and dual supply operations.
  • Stable Operation: The NCS2250SN2T1G is internally compensated for unity gain stability, which ensures reliable performance even in closed-loop configurations.

Applications

The NCS2250SN2T1G is well-suited for a range of applications, including but not limited to:

  • Portable and battery-operated devices
  • Medical instrumentation
  • Sensor interfaces
  • Analog-to-digital converter (ADC) buffer amplifiers
  • Active filters and precision amplifiers

Package and Quality

Encased in a compact, RoHS-compliant, 5-pin TSOP package, the NCS2250SN2T1G is designed for space-constrained applications. ON Semiconductor's commitment to quality ensures that this operational amplifier meets the industry's high standards for performance and reliability, making it a trustworthy choice for both commercial and industrial electronic systems.

Whether you're designing a sophisticated medical device or a simple analog interface, the NCS2250SN2T1G from ON Semiconductor provides the precision, efficiency, and versatility needed to enhance your project's performance.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5429 $51.5755
225+ $0.4455 $100.2375
350+ $0.4316 $151.0600
480+ $0.4176 $200.4480
620+ $0.4037 $250.2940
830+ $0.3620 $300.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess