EN
  • EN
  • DE

PC-24-50

Part No PC-24-50
Manufacturer Cinch Connectivity Solutions
Catalog Coaxial Cables (RF)
Description RCA PATCH CORD 50OHM 24" / Power Transformer 1500Vrms 1.2VA 6 Terminal PC Pin Thru-Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Cinch Connectivity Solutions Trompeter
Gender Male to Male
1st Connector Phono (RCA) Plug
2nd Connector Phono (RCA) Plug
Length 24.00" (609.60mm)
Cable Type RG-58
Impedance 50 Ohm
Color Green
Win Source Part Number 770930-PC-24-50
Popularity Medium
Supply and Demand Status Limited
Family Name PC
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin China, Dominican Republic
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PC-24-50 CAD Model

Description

The PC-24-50 cable assembly from Cinch Connectivity Solutions Trompeter is a male-to-male RG-58 cable with a length of 24.00" (609.60mm).

  • Cable Type: RG-58
  • Length: 24.00" (609.60mm)
  • Color: Green
  • Impedance: 50 Ohm
  • Connector 1: Phono (RCA) Plug
  • Connector 2: Phono (RCA) Plug
  • Supply/Demand Status: Limited

You May Also Be Interested in

Amphenol-RF Division
MMCX-MMCX RA PLG RG-178 36" / Cable Assembly RG178/U 0.914m MMCX to MMCX PL-PL Bag
Lowest to $27.3372
Amphenol-RF Division
SMA RA PLG-STRT PLG RG-316DB .5M / Cable Assembly Coaxial 0.5m SMA to SMA M-M Bag
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .5M
Need more? Email Us
Amphenol-RF Division
CABLE N TYPE PLUG-PLUG LMR400 2M
Need more? Email Us
Samtec Inc.
CABLE ASSEMBLY RG179 0.15M 30AWG / Cable Assembly RG179 0.15m 30AWG BNC to MCX PL-PL Bulk
Need more? Email Us
Belden Inc.
CABLE COAX RG-58 19 AWG 500'
Need more? Email Us
TE Connectivity
COAX CABLE-STANDARD P / 75Ohm, 28 AWG Triaxial Cable
Need more? Email Us
Cinch Connectivity Solutions
RCA PATCH CORD 50OHM 24" / Power Transformer 1500Vrms 1.2VA 6 Terminal PC Pin Thru-Hole
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG TO PLUG 12" / Cable Assembly Coaxial 0.305m HD-BNC to HD-BNC M-M Bag
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess