The SC16IS752IPW,112 is a dual-channel, high-performance UART (Universal Asynchronous Receiver/Transmitter) interface IC from NXP Semiconductors. This integrated circuit is designed to facilitate seamless communication between a host microcontroller and serial peripherals through the I2C-bus or SPI interface. It is an ideal solution for applications requiring serial port expansion or for those looking to offload the management of multiple serial interfaces from the main processor.
Key Features
- Dual UART Channels: The device features two independent UART channels, each capable of handling baud rates from 50 bps to 5 Mbps.
- Programmable Baud Rate Generator: Fine-tune the baud rates for your application's specific needs with the programmable baud rate generator.
- 64-byte FIFO: Each UART channel is equipped with a 64-byte FIFO (First In, First Out) to reduce the overhead on the host processor and improve system efficiency.
- Auto Hardware/Software Flow Control: The SC16IS752IPW,112 supports automatic hardware and software flow control, enhancing data integrity during transmission.
- Multiple Serial Interfaces: It offers flexibility with interfaces, supporting both I2C (up to 3.4 Mbit/s) and SPI (up to 4 Mbit/s).
- Modem Interface Support: The device includes full modem interface support, with modem I/O pins for comprehensive serial communication capabilities.
- IrDA SIR: Built-in support for IrDA SIR (Serial Infrared) enables infrared data communication.
- Industrial Temperature Range: The SC16IS752IPW,112 operates over an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.
Applications
The versatility of the SC16IS752IPW,112 makes it suitable for a wide range of applications, including but not limited to:
- Industrial control systems
- Point of Sale (POS) systems
- Automotive diagnostics
- Gaming and entertainment systems
- Complex data acquisition systems
Package and Quality
The SC16IS752IPW,112 is offered in a TSSOP28 (Thin Shrink Small Outline Package) that is RoHS compliant. NXP's commitment to quality ensures that this product meets the highest standards for performance and reliability.