EN
  • EN
  • DE

NCS2201SN1T1G

Part No NCS2201SN1T1G
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description SINGLE COMPARATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr ON Semiconductor
Series NCS2200
Package Bulk
Product Status Active
Type General Purpose
Number of Elements 1
Output Type Complementary, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 0.85V ~ 6V
Voltage - Input Offset (Max) 5mV @ 6V
Current - Input Bias (Max) 1pA @ 6V
Current - Quiescent (Max) 17µA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 1.1µs
Hysteresis 20mV
Temperature Range - Operating -40°C ~ 105°C
Package / Case SOT-23-6 Thin, TSOT-23-6
Mounting Type Surface Mount
Supplier Device Package 6-TSOP
Base Product Number NCS2201
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 251330-NCS2201SN1T1G
Ultra Librarian 3D Model Ultra Librarian NCS2201SN1T1G CAD Model

Description

ON Semiconductor NCS2201SN1T1G Operational Amplifier

The NCS2201SN1T1G is a high-performance operational amplifier designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This operational amplifier, commonly referred to as an op-amp, is an essential component in a wide range of electronic devices, serving various applications from signal conditioning and filtering to audio amplification and voltage regulation.

The NCS2201SN1T1G boasts a low input offset voltage and a wide bandwidth, making it suitable for precision applications that require accurate signal amplification. With a quiescent current of just 900 µA, this op-amp is optimized for low-power consumption, catering to the needs of battery-powered devices and energy-sensitive projects.

Key features of the NCS2201SN1T1G include:

  • Supply Voltage Range: The device operates within a supply voltage range of 2.7V to 5.5V, providing designers with flexibility in various power environments.
  • Gain Bandwidth Product: It offers a gain bandwidth product of 3 MHz, which enables fast signal processing capabilities for both audio and video applications.
  • Output Drive Capability: The op-amp can drive loads as low as 600 Ohms, making it suitable for driving heavier loads without compromising performance.
  • Low Input Offset Voltage: With an input offset voltage of only 1.5 mV, it ensures high accuracy in amplification, critical for precision instrumentation.
  • Temperature Range: The device is designed to operate over an industrial temperature range from -40°C to +125°C, ensuring reliability in harsh environments.

This operational amplifier comes in a compact 5-pin TSOP package, which is ideal for space-constrained applications. The NCS2201SN1T1G is also characterized for operation from -40°C to +125°C, ensuring consistent performance across a broad range of operating conditions. Whether used in analog filters, sensor interfaces, or audio amplifiers, the NCS2201SN1T1G delivers the precision and stability required for your critical applications.

ON Semiconductor's commitment to quality and performance is evident in the NCS2201SN1T1G, making it a reliable choice for engineers and designers looking for an operational amplifier that combines efficiency with high-precision signal processing.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess