EN
  • EN
  • DE

NCP9001SNT1G

Part No NCP9001SNT1G
Manufacturer ON Semiconductor
Catalog Unclassified
Description DCDC STEP DOWN CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number NCP9001
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647811-NCP9001SNT1G
Ultra Librarian 3D Model Ultra Librarian NCP9001SNT1G CAD Model

Description

Product Overview: NCP9001SNT1G

The NCP9001SNT1G is a high-performance, low-dropout voltage regulator designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is optimized for precision voltage regulation, delivering a fixed output with high accuracy. It is an ideal solution for applications requiring a stable voltage supply with minimal power loss.

Key Features

  • Output Voltage: The NCP9001SNT1G provides a fixed output voltage, ensuring a stable power supply for sensitive electronic components.
  • Low Dropout: Its low dropout performance enables efficient operation even when the input voltage is close to the output voltage, reducing power consumption and heat generation.
  • High Accuracy: With its precision output, this voltage regulator maintains consistent performance, crucial for maintaining the reliability of the end application.
  • Thermal Protection: It includes built-in thermal shutdown protection to prevent damage from overheating, enhancing the longevity of the product.
  • Current Limiting: The device features current limiting capabilities to protect against overcurrent conditions, ensuring safe operation under various loads.
  • Small Footprint: The compact SOT-23 package makes it suitable for space-constrained applications without compromising performance.

Applications

  • Portable Devices
  • Wireless Communication Equipment
  • Consumer Electronics
  • Power Management Systems
  • Healthcare and Medical Devices

Environmental & Regulatory Compliance

ON Semiconductor is committed to environmental stewardship. The NCP9001SNT1G is manufactured with a focus on eco-friendly practices, and complies with various international standards for environmental safety and quality, including RoHS and Pb-Free directives.

Conclusion

The NCP9001SNT1G from ON Semiconductor is a robust, high-accuracy voltage regulator, suitable for a wide range of applications. Its low-dropout design, thermal protection, and current limiting features make it a reliable choice for designers looking to enhance the performance and safety of their electronic systems. With its compliance to environmental regulations, it also represents ON Semiconductor's dedication to sustainable product development.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess