EN
  • EN
  • DE

NCP81201MNTXG

Part No NCP81201MNTXG
Manufacturer ON Semiconductor
Catalog Unclassified
Description IC REG CTLR 1-PHASE QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Active
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811461-NCP81201MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81201MNTXG CAD Model

Description

ON Semiconductor NCP81201MNTXG Multiphase Controller

The ON Semiconductor NCP81201MNTXG is a state-of-the-art multiphase controller designed to deliver precision power management and efficient energy distribution for high-performance computing applications. This component is engineered to meet the rigorous demands of systems requiring stable and reliable power delivery such as servers, workstations, and high-end desktops.

At the heart of the NCP81201MNTXG is its advanced control architecture that enables multiple phase operation, which significantly improves thermal performance by evenly distributing power and heat across multiple phases. This multiphase approach not only enhances system stability but also contributes to extended hardware longevity by reducing stress on individual components.

The NCP81201MNTXG supports a wide range of input voltages, making it versatile for various system configurations. It is also designed to be compatible with industry-standard serial data buses, allowing for seamless integration into existing designs. The controller's I2C or SMBus interface enables real-time system monitoring and control, giving system designers the flexibility to adjust parameters for optimized performance.

Key features of the NCP81201MNTXG include programmable phase configurations, precision voltage regulation, and integrated gate drivers. These gate drivers are optimized for driving high-efficiency MOSFETs, which contributes to the overall reduction in power consumption and heat generation. Additionally, the controller incorporates a range of protection features such as over-voltage, under-voltage, over-current, and over-temperature protections, ensuring robust operation under a wide array of conditions.

The NCP81201MNTXG is available in a compact 40-pin QFN package, which is ideal for space-constrained applications. Its compact form factor does not compromise on performance, making it an excellent choice for designers looking to balance space efficiency with high power capabilities.

In summary, the ON Semiconductor NCP81201MNTXG is a highly capable multiphase controller that offers advanced features for precise power management. Its robust design, coupled with comprehensive protection mechanisms, makes it a reliable choice for powering the next generation of high-performance computing systems.

You May Also Be Interested in

NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
Texas Instruments
SNC1S22ZHK
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,220 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess