EN
  • EN
  • DE
  • IT

NCP81074AMNTBG

Part No NCP81074AMNTBG
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8DFN / High Speed Low-Side MOSFET Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage (V) 4.5V ~ 20V
Logic Voltage - VIL, VIH 1.5V, 1.9V
Current - Peak Output (Source, Sink) 10A, 10A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 4ns, 4ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808985-NCP81074AMNTBG
Ultra Librarian 3D Model Ultra Librarian NCP81074AMNTBG CAD Model

Description

The NCP81074AMNTBG is a high-performance, dual MOSFET driver designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This advanced driver is specifically engineered to provide robust and efficient driving capabilities for a wide range of power MOSFETs, making it an ideal choice for various power conversion applications.

Featuring a compact, thermally enhanced 10-DFN (3x3) package, the NCP81074AMNTBG offers a space-saving solution without compromising on power and performance. Its dual-channel architecture allows for simultaneous control of both high-side and low-side MOSFETs, providing greater flexibility and efficiency in synchronous buck, boost, or half-bridge configurations.

Key highlights of the NCP81074AMNTBG include:

  • High-Speed Operation: The device is capable of high-frequency operation, which is critical for applications requiring fast switching to achieve high efficiency and power density.
  • Adaptive Dead-Time Control: This feature helps to minimize cross-conduction and power loss by automatically adjusting the dead-time between high-side and low-side switches.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the driver operates only when the supply voltage is within the specified range, enhancing system reliability.
  • Robust Output Drive Capability: The NCP81074AMNTBG is capable of delivering high peak current to the gate of the MOSFET, ensuring rapid and efficient switching.
  • Independent Inputs: Separate inputs for high-side and low-side drivers provide design flexibility and the possibility for asynchronous control if required.

Suitable for a variety of applications such as DC-DC converters, motor control, power supplies, and other power management systems, the NCP81074AMNTBG is a versatile component that enhances system performance through its advanced features. ON Semiconductor's commitment to quality and innovation is reflected in this driver, making it a reliable choice for engineers and designers looking to optimize their power electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 10MSOP
Lowest to $0.7360
Diodes Incorporated
New Synchronous Rectifier Controller further improves power supply efficiency
Lowest to $1.0944
Linear Technology
Power Output Stage Automatic Bias System
Lowest to $9.3600
ON Semiconductor
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.6757
Maxim Integrated
Dual Power MOSFET Drivers
Need more? Email Us
Rochester Electronics
HALF BRIDGE BASED MOSFET DRIVER
Lowest to $1.7166
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC
Lowest to $2.8358
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Need more? Email Us
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Lowest to $42.0937

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5855 $63.4200
90+ $1.3009 $117.0810
135+ $1.2602 $170.1270
185+ $1.2196 $225.6260
240+ $1.1789 $282.9360
320+ $1.0569 $338.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,733 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess