EN
  • EN
  • DE

NCP51810AMNTWG

Part No NCP51810AMNTWG
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description HIGH SPEED HALF-BRIDGE DRIVER FO / Half-Bridge Gate Driver IC Non-Inverting 15-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer onsemi
Packaging Reel - TR
Driven Configuration Half-Bridge
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 9V ~ 17V
Current - Peak Output (Source, Sink) 1A, 2A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 150 V
Rise / Fall Time (Typ) 2ns, 1.5ns
Temperature Range - Operating 150°C (TJ)
Mounting Surface Mount
Case / Package 15-VFQFN
Supplier Device Package 15-QFN (4x4)
Base Product Number NCP51810
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-NCP51810AMNTWGTR,488-NCP51810AMNTWGDKR,488-NCP51810AMNTWGCT
Standard Package 4,000
Win Source Part Number 1323562-NCP51810AMNTWG
Ultra Librarian 3D Model Ultra Librarian NCP51810AMNTWG CAD Model

Description

ON Semiconductor NCP51810AMNTWG Product Overview

The NCP51810AMNTWG is a high-performance driver IC designed by ON Semiconductor, tailored specifically for modern power solutions. This advanced driver IC is engineered to efficiently manage and drive high-speed power MOSFETs and IGBTs, making it an ideal choice for a wide array of power applications including switching power supplies, DC-DC converters, and motor drives.

Key Features

  • Optimized Gate Drive: The NCP51810AMNTWG offers an optimized gate drive with a voltage range of 6V to 18V, ensuring robust operation and compatibility with a variety of MOSFETs and IGBTs.
  • High Current Capability: It boasts a high peak source and sink current capability, enhancing the switching performance of the power devices it drives.
  • Integrated Bootstrap Diode: An integrated bootstrap diode is provided to simplify the circuit design and reduce external component count.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the driver operates only when the supply voltage is within an acceptable range, thus protecting the power devices from insufficient gate voltage.
  • Robust Protection Features: The NCP51810AMNTWG includes protection features such as over-current protection and thermal shutdown, which contribute to the safe operation of the end application.
  • Compact Package: The driver IC is available in a compact QFN-16 package, which is ideal for space-constrained applications.

Applications

The NCP51810AMNTWG is versatile and can be used in various applications that require efficient and reliable switching. Some of the typical applications include:

  • AC-DC and DC-DC power supplies
  • Electric vehicle (EV) charging stations
  • Solar inverters and renewable energy systems
  • Industrial motor drives and controls
  • Uninterruptible power supplies (UPS)

With its combination of performance, integration, and protection features, the NCP51810AMNTWG from ON Semiconductor is a smart choice for designers looking to improve the efficiency and reliability of their power management systems. Its robust design and flexible operation make it a go-to driver IC for a wide range of power conversion technologies.

You May Also Be Interested in

Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5188 $54.2256
27+ $3.7078 $100.1106
42+ $3.5919 $150.8598
58+ $3.4760 $201.6080
75+ $3.3602 $252.0150
100+ $3.0126 $301.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,440 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess