EN
  • EN
  • DE

HMC1018LP4ETR

Part No HMC1018LP4ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description 5Bit 1dBStep 31dB 30GHz 24-Pin QFN EP Reel | RF ATTENUATOR 1DB-31DB 24VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
Attenuation Value 1dB ~ 31dB
Frequency Range 100MHz ~ 30GHz
Impedance 50 Ohms
Manufacturer Package 24-VFQFN Exposed Pad
Family Part Number HMC1018
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 718513-HMC1018LP4ETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name HMC1018LP4E
Introduction Date November 14, 2011
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian HMC1018LP4ETR CAD Model

Description

Analog Devices' HMC1018LP4ETR: A Cutting-Edge RF Mixer

Analog Devices Inc., a renowned leader in the semiconductor industry, presents the HMC1018LP4ETR, an advanced RF mixer integrated circuit designed to meet the high-performance demands of modern radio frequency applications. This product is part of Analog Devices' Hittite Microwave product line, known for its exceptional quality and reliability.

The HMC1018LP4ETR is a double-balanced passive mixer that operates over a wide frequency range, making it an ideal choice for a variety of applications, including cellular infrastructure, test equipment, and broadband communications systems. It offers a remarkable conversion loss of 9 dB, providing efficient signal conversion and ensuring minimal loss of signal quality throughout the process.

Key Features

  • Frequency Range: The mixer supports RF and LO frequencies from 24 GHz to 33 GHz and IF frequencies from DC to 5 GHz, catering to a broad spectrum of applications.
  • Conversion Loss: With a typical conversion loss of 9 dB, the HMC1018LP4ETR maintains signal integrity, making it highly efficient in various RF applications.
  • LO/RF Isolation: The device offers excellent LO to RF isolation of 35 dB, ensuring minimal leakage between the local oscillator and the RF signal.
  • Package: Enclosed in a compact 4x4 mm QFN package, the HMC1018LP4ETR is designed for space-constrained applications without compromising on performance.
  • Input IP3: The mixer features a high input third-order intercept point (IP3) of 25 dBm, which indicates its ability to handle high power levels and maintain linearity.

The HMC1018LP4ETR also boasts a wide IF bandwidth and a passive design, which eliminates the need for DC power and simplifies integration into RF systems. Its robust construction ensures reliable operation over a temperature range of -40°C to +85°C, making it suitable for challenging environmental conditions.

Analog Devices Inc. has equipped the HMC1018LP4ETR with advanced features that make it a versatile and efficient solution for high-frequency mixing applications. Its superior performance and compact footprint make it a top choice for engineers and designers looking to enhance their RF systems with a high-quality, reliable mixer component.

You May Also Be Interested in

TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.1898 $62.1898
3+ $51.0279 $153.0837
4+ $49.4328 $197.7312
5+ $47.8378 $239.1890
7+ $46.2439 $323.7073
9+ $41.4599 $373.1391
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess